InfraTec GmbH High Definition Infrared Thermographic Camera VarioCAM®HD Head 900

Description
With its 3.1 megapixels in IR-format the worldwide unique infrared system VarioCAM® HD head 900 gives a new definition to the premium segment of uncooled industrial cameras and guarantees for precise infrared recordings in brilliant photographic quality. Image format: (2,048 × 1,536) IR pixel optomechanical MicroScan feature Recording and storage of IR frames rates with up to 240 Hz GigE- and process interface Rugged light metal housing IP67 Microbolometer detector with up to (1,024 × 768) IR pixels Process- and trigger interface Pixel size with microscopic lens up to 17 μm The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably. The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments. Application examples: High-resolution thermography in research and development Stationary micro thermography Security engineering and early fire detection Monitoring and controlling of fast-running processes
Request a Quote
Description
With its 3.1 megapixels in IR-format the worldwide unique infrared system VarioCAM® HD head 900 gives a new definition to the premium segment of uncooled industrial cameras and guarantees for precise infrared recordings in brilliant photographic quality. Image format: (2,048 × 1,536) IR pixel optomechanical MicroScan feature Recording and storage of IR frames rates with up to 240 Hz GigE- and process interface Rugged light metal housing IP67 Microbolometer detector with up to (1,024 × 768) IR pixels Process- and trigger interface Pixel size with microscopic lens up to 17 μm The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably. The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments. Application examples: High-resolution thermography in research and development Stationary micro thermography Security engineering and early fire detection Monitoring and controlling of fast-running processes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Definition Infrared Thermographic Camera - VarioCAM®HD Head 900 - InfraTec GmbH
Dresden, Germany
High Definition Infrared Thermographic Camera
VarioCAM®HD Head 900
High Definition Infrared Thermographic Camera VarioCAM®HD Head 900
With its 3.1 megapixels in IR-format the worldwide unique infrared system VarioCAM® HD head 900 gives a new definition to the premium segment of uncooled industrial cameras and guarantees for precise infrared recordings in brilliant photographic quality. Image format: (2,048 × 1,536) IR pixel optomechanical MicroScan feature Recording and storage of IR frames rates with up to 240 Hz GigE- and process interface Rugged light metal housing IP67 Microbolometer detector with up to (1,024 × 768) IR pixels Process- and trigger interface Pixel size with microscopic lens up to 17 μm The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably. The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments. Application examples: High-resolution thermography in research and development Stationary micro thermography Security engineering and early fire detection Monitoring and controlling of fast-running processes

With its 3.1 megapixels in IR-format the worldwide unique infrared system VarioCAM® HD head 900 gives a new definition to the premium segment of uncooled industrial cameras and guarantees for precise infrared recordings in brilliant photographic quality.

  • Image format: (2,048 × 1,536) IR pixel optomechanical MicroScan feature
  • Recording and storage of IR frames rates with up to 240 Hz
  • GigE- and process interface
  • Rugged light metal housing IP67
  • Microbolometer detector with up to (1,024 × 768) IR pixels
  • Process- and trigger interface
  • Pixel size with microscopic lens up to 17 μm

The thermographic high-resolution system VarioCAM® HD head was conceived for demanding stationary monitoring and measurement tasks. The VarioCAM® HD head produces brilliant high-quality thermographic images with 16 bits, which allows unprecedented efficiency, especially when capturing smallest details on large object surfaces. Because of the maximum frame rate of 240 Hz, very quick temperature changes can be recognized reliably.

The various sets of equipment make it easy to adjust the setup to the respective measurement task: The application range includes automatic threshold recognition and signaling, digital real-time image acquisition via GigE, online processing of thermographic data and much more. The industrial light metal housing (IP67) allows easy and inexpensive installation in tough process environments.

Application examples:

  • High-resolution thermography in research and development
  • Stationary micro thermography
  • Security engineering and early fire detection
  • Monitoring and controlling of fast-running processes
Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number VarioCAM®HD Head 900
Product Name High Definition Infrared Thermographic Camera
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Portable; Battery Powered; Removable Data Storage
Features & Options Built-in Color / Visual Camera; Built-in Microphone
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®9400 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR®8800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR®9500 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details