InfraTec GmbH High-speed thermography with full resolution ImageIR®8300 hs

Description
Combining the image format of (640 × 512) IR pixels with the exceptionally high frame rate of 1,105 Hz allows thermographic images, even of extremely fast moving objects or highly dynamic thermal processes. Thus, exactly the moment that matters is captured with absolute precision, displayed with high resolution and precisely measured thermally. Due to the latest detector technology, this camera - sensitive in the mid-infrared - allows high-speed thermography in full frame format and achieves a high thermal resolution of 20 mK. The radiometric image data are transferred with loss-free intelligent real-time compression - without having to use internal memory - directly via an industrial 10 GigE interface to a standard notebook for storage, control and analysis. The digital high-speed data acquisition is carried out with InfraTec's IRBIS® 3 thermography software family.
Request a Quote
Description
Combining the image format of (640 × 512) IR pixels with the exceptionally high frame rate of 1,105 Hz allows thermographic images, even of extremely fast moving objects or highly dynamic thermal processes. Thus, exactly the moment that matters is captured with absolute precision, displayed with high resolution and precisely measured thermally. Due to the latest detector technology, this camera - sensitive in the mid-infrared - allows high-speed thermography in full frame format and achieves a high thermal resolution of 20 mK. The radiometric image data are transferred with loss-free intelligent real-time compression - without having to use internal memory - directly via an industrial 10 GigE interface to a standard notebook for storage, control and analysis. The digital high-speed data acquisition is carried out with InfraTec's IRBIS® 3 thermography software family.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-speed thermography with full resolution - ImageIR®8300 hs - InfraTec GmbH
Dresden, Germany
High-speed thermography with full resolution
ImageIR®8300 hs
High-speed thermography with full resolution ImageIR®8300 hs
Combining the image format of (640 × 512) IR pixels with the exceptionally high frame rate of 1,105 Hz allows thermographic images, even of extremely fast moving objects or highly dynamic thermal processes. Thus, exactly the moment that matters is captured with absolute precision, displayed with high resolution and precisely measured thermally. Due to the latest detector technology, this camera - sensitive in the mid-infrared - allows high-speed thermography in full frame format and achieves a high thermal resolution of 20 mK. The radiometric image data are transferred with loss-free intelligent real-time compression - without having to use internal memory - directly via an industrial 10 GigE interface to a standard notebook for storage, control and analysis. The digital high-speed data acquisition is carried out with InfraTec's IRBIS® 3 thermography software family.

Combining the image format of (640 × 512) IR pixels with the exceptionally high frame rate of 1,105 Hz allows thermographic images, even of extremely fast moving objects or highly dynamic thermal processes. Thus, exactly the moment that matters is captured with absolute precision, displayed with high resolution and precisely measured thermally. Due to the latest detector technology, this camera - sensitive in the mid-infrared - allows high-speed thermography in full frame format and achieves a high thermal resolution of 20 mK. The radiometric image data are transferred with loss-free intelligent real-time compression - without having to use internal memory - directly via an industrial 10 GigE interface to a standard notebook for storage, control and analysis. The digital high-speed data acquisition is carried out with InfraTec's IRBIS® 3 thermography software family.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®8300 hs
Product Name High-speed thermography with full resolution
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 104 F (-20 to 40 C)
Measurement Range -40 to 3000 C (-40 to 5432 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermographic Camera - ImageIR®8300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
High Performance Infrared Thermographic Camera - ImageIR®9400 hp - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Super-Zoom Infrared Thermographic Camera - ImageIR®9300 Z - InfraTec GmbH
Specs
Detector Type Indium Antimonide (InSB) Detector
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
Infrared Thermographic Camera - ImageIR® 5300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details