InfraTec GmbH High Performance Infrared Thermographic Camera ImageIR®9400 hp

Description
The high-performance infrared camera ImageIR® 9400 hp from InfraTec is suitable for solving extremely demanding tasks. It impresses with absolute top figures for geometrical, thermal and temporal resolution. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels High-speed mode enabling frame rates up to 622 Hz in full frame Thermal resolution up to 0.02 K Extremely short integration times in the microsecond range Description: To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.
Request a Quote
Description
The high-performance infrared camera ImageIR® 9400 hp from InfraTec is suitable for solving extremely demanding tasks. It impresses with absolute top figures for geometrical, thermal and temporal resolution. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels High-speed mode enabling frame rates up to 622 Hz in full frame Thermal resolution up to 0.02 K Extremely short integration times in the microsecond range Description: To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance Infrared Thermographic Camera - ImageIR®9400 hp - InfraTec GmbH
Dresden, Germany
High Performance Infrared Thermographic Camera
ImageIR®9400 hp
High Performance Infrared Thermographic Camera ImageIR®9400 hp
The high-performance infrared camera ImageIR® 9400 hp from InfraTec is suitable for solving extremely demanding tasks. It impresses with absolute top figures for geometrical, thermal and temporal resolution. Cooled FPA photon detector with (1,280 × 1,024) IR pixels Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels High-speed mode enabling frame rates up to 622 Hz in full frame Thermal resolution up to 0.02 K Extremely short integration times in the microsecond range Description: To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time. ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application. An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.

The high-performance infrared camera ImageIR® 9400 hp from InfraTec is suitable for solving extremely demanding tasks. It impresses with absolute top figures for geometrical, thermal and temporal resolution.

  • Cooled FPA photon detector with (1,280 × 1,024) IR pixels
  • Opto-mechanical MicroScan with (2,560 × 2,048) IR pixels
  • High-speed mode enabling frame rates up to 622 Hz in full frame
  • Thermal resolution up to 0.02 K
  • Extremely short integration times in the microsecond range

Description:

To analyze the thermal behavior of objects and processes from a wide variety of perspectives InfraTec introduces ImageIR® 9400. The camera is equipped with a new generation cooled focal-plane array photon detector that provides a format of (1,280 × 1,024) IR pixels. Besides the standard mode users can choose a high-speed mode utilizing binning technology. Due to a reduced number of pixels but the same field of view (FOV) this enables very high frame rates up to 622 Hz and an excellent thermal resolution at the same time.

ImageIR® 9400 was developed for demanding operations in research and development, non-destructive testing and process monitoring. Its modular structure, which consists of optical, detector and interface modules, makes it easily adaptable to the respective application.

An integrated trigger interface guarantees a repeatable high-precision triggering of quick procedures. Multiple configurable digital in- and outputs serve as control ports for the camera or as generator of control signals for external devices. The optical channel consists of exchangeable infrared lens systems as well as application specific apertures, filters and optical elements. The exchangeable radiometric precision lenses of the ImageIR® 9400 can be combined with a motorized focus unit, which is operated from the camera‘s application software. It allows quick, precise and remotely controllable motorized focusing.

Supplier's Site

Technical Specifications

  InfraTec GmbH
Product Category Thermal Imagers
Product Number ImageIR®9400 hp
Product Name High Performance Infrared Thermographic Camera
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
Ambient Temperature Range -4 to 122 F (-20 to 50 C)
Measurement Range -40 to 2000 C (-40 to 3632 F)
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Camera Series - VarioCAM®HDx Head 600 security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 131 F (-25 to 55 C)
View Details
Infrared Camera Series - VarioCAM®HD Z security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details
New Generation SWIR Infrared Cameras - ImageIR®8100 - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 300 to 1700 C (572 to 3092 F)
View Details
Infrared Thermographic Camera - ImageIR®9800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details