Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4251D TLE4251D

Description
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications. Summary of Features Output tracking tolerance ≤ ±0.2% 400 mA output current capability Enable Function Very low current consumption in OFF mode Wide operation range: up to 40 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit Overtemperature protection Reverse polarity proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Automotive LED lighting systems Diesel direct injection Electric vehicle (EV) drivetrain system Multi-port fuel injection Designers who used this product also designed with BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD30N08S2L-21 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers IPD50N06S2L-13 | Automotive MOSFET TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IRFR3710Z | N-Channel Power MOSFET IRLR3915 | N-Channel Power MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5
Request a Quote Datasheet
Description
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications. Summary of Features Output tracking tolerance ≤ ±0.2% 400 mA output current capability Enable Function Very low current consumption in OFF mode Wide operation range: up to 40 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit Overtemperature protection Reverse polarity proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Automotive LED lighting systems Diesel direct injection Electric vehicle (EV) drivetrain system Multi-port fuel injection Designers who used this product also designed with BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD30N08S2L-21 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers IPD50N06S2L-13 | Automotive MOSFET TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IRFR3710Z | N-Channel Power MOSFET IRLR3915 | N-Channel Power MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4251D - TLE4251D - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4251D
TLE4251D
Power - Power Supply ICs - OPTIREG™ linear - TLE4251D TLE4251D
Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications. Summary of Features Output tracking tolerance ≤ ±0.2% 400 mA output current capability Enable Function Very low current consumption in OFF mode Wide operation range: up to 40 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit Overtemperature protection Reverse polarity proof Green Product (RoHS compliant) AEC Qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Automotive body control module (BCM) Automotive LED lighting systems Diesel direct injection Electric vehicle (EV) drivetrain system Multi-port fuel injection Designers who used this product also designed with BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP IPD30N08S2L-21 | Automotive MOSFET BSP742R | Classic PROFET™ 12V | automotive smart high-side switch BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers IPD50N06S2L-13 | Automotive MOSFET TLF80511EJ V50 | OPTIREG™ linear voltage regulators (LDO) IRFR3710Z | N-Channel Power MOSFET IRLR3915 | N-Channel Power MOSFET BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch IPD25N06S4L-30 | Automotive MOSFET BTS50015-1TAD | Power PROFET™ + 12/24/48V | automotive smart high-side switch IPD90P03P4L-04 | Automotive MOSFET BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) IPD30N06S2L-23 | Automotive MOSFET SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP 1 2 3 4 5

Therefore the device is equipped with additional protection functions against overload, short circuit and reverse polarity. Supply voltages up to 40 V are tracked to a reference voltage given to the adjust input via an external resistor. The output is able to drive loads up to 400 mA while it follows e.g. the 5 V output of a main voltage regulator within an accuracy of 0.5%. For loads up to 300 mA, the tracking accuracy is 0.2%. The TLE 4251 can be switched in stand-by mode via the enable EN input which causes the current consumption to drop to very low values. This feature makes the IC suitable for low-power battery applications.


Summary of Features

  • Output tracking tolerance ≤ ±0.2%
  • 400 mA output current capability
  • Enable Function
  • Very low current consumption in OFF mode
  • Wide operation range: up to 40 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit
  • Overtemperature protection
  • Reverse polarity proof
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive body control module (BCM)
  • Automotive LED lighting systems
  • Diesel direct injection
  • Electric vehicle (EV) drivetrain system
  • Multi-port fuel injection

Designers who used this product also designed with


  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BTS50015-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • BSP171P |
    Small signal/small power MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IPD30N08S2L-21 |
    Automotive MOSFET
  • BSP742R |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • IPD50N06S2L-13 |
    Automotive MOSFET
  • TLF80511EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IRFR3710Z |
    N-Channel Power MOSFET
  • IRLR3915 |
    N-Channel Power MOSFET
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BTS50015-1TAD |
    Power PROFET™ + 12/24/48V | automotive smart high-side switch
  • IPD90P03P4L-04 |
    Automotive MOSFET
  • BSP171P |
    Small signal/small power MOSFET
  • TLE4254GA |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD30N06S2L-23 |
    Automotive MOSFET
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4251D
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4251D
Package Type Other; PG-TO252-5
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS1 - TLF35584QVHS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS203B0EJ V50 - TLS203B0EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DC-DC Converters, Digital Multiphase Controllers - PXE1610CDN-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
View Details
2 suppliers
IC PWR DRIVER N-CHAN 1:8 DSO-20 - 376-TLE7236G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details