Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 TLE42744G V50

Description
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT . Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive body control module (BCM) Automotive secondary power distribution unit Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT . Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive body control module (BCM) Automotive secondary power distribution unit Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 - TLE42744G V50 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50
TLE42744G V50
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 TLE42744G V50
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT . Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive body control module (BCM) Automotive secondary power distribution unit Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP BSP452 | Classic PROFET™ 12V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTT6050-2ERA | PROFET™ + 24V | automotive smart high-side switch BTT6030-2ERA | PROFET™ + 24V | automotive smart high-side switch 1 2

The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT .


Summary of Features

  • Very Low Current Consumption
  • Output Voltages 5 V and 3.3 V ±2%
  • Output Current up to 400 mA
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Shutdown
  • Wide Temperature Range
  • From -40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit

Family Overview


For different output voltage and package variants please click here.


Designers who used this product also designed with


  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • SAK-TC334LP-32F300F AA
    AURIX™ Family – TC33xLP
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • SAK-TC334LP-32F300F AA
    AURIX™ Family – TC33xLP
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTT6050-2ERA |
    PROFET™ + 24V | automotive smart high-side switch
  • BTT6030-2ERA |
    PROFET™ + 24V | automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42744G V50
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50
Package Type Other; PG-TO263-3
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHANNEL 1:1 8SO - 376-AUIPS2052G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - LTC4070IMS8E#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; MSOP8
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ - 068358-ICE3AR2280JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLS115B0EJ - TLS115B0EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details