Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4267G TLE4267G

Description
TLE TLE4267G is a 5-V low drop voltage regulator for automotive applications in the PG-TO220-7 or PG-DSO-14-30 package. It supplies an output current of > 400 mA. The IC is shortcircuit-proof and has an overtemperature protection circuit. Summary of Features Output voltage tolerance ≤ ±2% 400 mA output current capability Low-drop voltage Very low standby current consumption Input voltage up to 40 V Overvoltage protection up to 60 V (≤ 400 ms) Reset function down to 1 V output voltage ESD protection up to 2000 V Adjustable reset time On/off logic Overtemperature protection Reverse polarity protection Short-circuit proof Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range integrated overvolatege detection Potential Applications Automotive general Truck(commercial vehicle) control units Applications Automotive high-voltage battery management system (BMS) Electric power steering (EPS) EV traction inverter Fuel-cell control unit (FCCU) Transfer case brushless DC (BLDC) Designers who used this product also designed with IPB80N04S4-04 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB120N04S4-01 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD SPD09P06PL G | P-Channel Power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4251G | OPTIREG™ linear voltage regulators (LDO) TLE5501 E0002 | Angle sensors BSP78 | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP IPD90P03P4-04 | Automotive MOSFET IPB80N04S4-04 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB120N04S4-01 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD SPD09P06PL G | P-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
TLE TLE4267G is a 5-V low drop voltage regulator for automotive applications in the PG-TO220-7 or PG-DSO-14-30 package. It supplies an output current of > 400 mA. The IC is shortcircuit-proof and has an overtemperature protection circuit. Summary of Features Output voltage tolerance ≤ ±2% 400 mA output current capability Low-drop voltage Very low standby current consumption Input voltage up to 40 V Overvoltage protection up to 60 V (≤ 400 ms) Reset function down to 1 V output voltage ESD protection up to 2000 V Adjustable reset time On/off logic Overtemperature protection Reverse polarity protection Short-circuit proof Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range integrated overvolatege detection Potential Applications Automotive general Truck(commercial vehicle) control units Applications Automotive high-voltage battery management system (BMS) Electric power steering (EPS) EV traction inverter Fuel-cell control unit (FCCU) Transfer case brushless DC (BLDC) Designers who used this product also designed with IPB80N04S4-04 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB120N04S4-01 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD SPD09P06PL G | P-Channel Power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4251G | OPTIREG™ linear voltage regulators (LDO) TLE5501 E0002 | Angle sensors BSP78 | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP IPD90P03P4-04 | Automotive MOSFET IPB80N04S4-04 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB120N04S4-01 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD SPD09P06PL G | P-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4267G - TLE4267G - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4267G
TLE4267G
Power - Power Supply ICs - OPTIREG™ linear - TLE4267G TLE4267G
TLE TLE4267G is a 5-V low drop voltage regulator for automotive applications in the PG-TO220-7 or PG-DSO-14-30 package. It supplies an output current of > 400 mA. The IC is shortcircuit-proof and has an overtemperature protection circuit. Summary of Features Output voltage tolerance ≤ ±2% 400 mA output current capability Low-drop voltage Very low standby current consumption Input voltage up to 40 V Overvoltage protection up to 60 V (≤ 400 ms) Reset function down to 1 V output voltage ESD protection up to 2000 V Adjustable reset time On/off logic Overtemperature protection Reverse polarity protection Short-circuit proof Wide temperature range Suitable for use in automotive electronics Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range integrated overvolatege detection Potential Applications Automotive general Truck(commercial vehicle) control units Applications Automotive high-voltage battery management system (BMS) Electric power steering (EPS) EV traction inverter Fuel-cell control unit (FCCU) Transfer case brushless DC (BLDC) Designers who used this product also designed with IPB80N04S4-04 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB120N04S4-01 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD SPD09P06PL G | P-Channel Power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules BTS3405G | Classic HITFET™ 12V | automotive smart low-side switches TLE4251G | OPTIREG™ linear voltage regulators (LDO) TLE5501 E0002 | Angle sensors BSP78 | Classic HITFET™ 12V | automotive smart low-side switches SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP IPD90P03P4-04 | Automotive MOSFET IPB80N04S4-04 | Automotive MOSFET IPB180N04S4-01 | Automotive MOSFET TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB120N04S4-01 | Automotive MOSFET BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD SPD09P06PL G | P-Channel Power MOSFET 1 2 3 4 5

TLE TLE4267G is a 5-V low drop voltage regulator for automotive applications in the PG-TO220-7 or PG-DSO-14-30 package.

It supplies an output current of > 400 mA. The IC is shortcircuit-proof and has an overtemperature protection circuit.


Summary of Features

  • Output voltage tolerance ≤ ±2%
  • 400 mA output current capability
  • Low-drop voltage
  • Very low standby current consumption
  • Input voltage up to 40 V
  • Overvoltage protection up to 60 V (≤ 400 ms)
  • Reset function down to 1 V output voltage
  • ESD protection up to 2000 V
  • Adjustable reset time
  • On/off logic
  • Overtemperature protection
  • Reverse polarity protection
  • Short-circuit proof
  • Wide temperature range
  • Suitable for use in automotive electronics
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range
  • integrated overvolatege detection

Potential Applications

  • Automotive general
  • Truck(commercial vehicle) control units

Applications

  • Automotive high-voltage battery management system (BMS)
  • Electric power steering (EPS)
  • EV traction inverter
  • Fuel-cell control unit (FCCU)
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • IPB80N04S4-04 |
    Automotive MOSFET
  • IPB180N04S4-01 |
    Automotive MOSFET
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB120N04S4-01 |
    Automotive MOSFET
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • SPD09P06PL G |
    P-Channel Power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD25N06S2-40 |
    Automotive MOSFET
  • TLE8110ED |
    FLEX
  • TLE7368-2E |
    OPTIREG™ PMIC
  • BTS3160D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • FS05MR12A6MA1B |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • BTS3405G |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE4251G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE5501 E0002 |
    Angle sensors
  • BSP78 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • SAK-TC334LP-32F300F AA
    AURIX™ Family – TC33xLP
  • IPD90P03P4-04 |
    Automotive MOSFET
  • IPB80N04S4-04 |
    Automotive MOSFET
  • IPB180N04S4-01 |
    Automotive MOSFET
  • TLE4252D |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB120N04S4-01 |
    Automotive MOSFET
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • SPD09P06PL G |
    P-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4267G
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4267G
Package Type Other; PG-TO263-7
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS810B1EJ V33 - TLS810B1EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471ES V33 - TLE9471ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
 - ITS4200SSJDXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; Other; PG-DSO-8
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS835B2EL VSE - TLS835B2EL VSE - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 to 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details