Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33 TLE9273QX V33

Description
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 3.3V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fail-Safe Input and Fail-Safe Outputs and undervoltage reset features. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in SBC Stop and Sleep Mode Periodic Cyclic Wake in SBC Normal and Stop Mode SMPS 750mA (DC/DC buck) voltage regulator 3.3V to supply high current load with high efficiency DC/DC Boost converter for low battery supply voltage Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage High-Speed CAN Transceiver: fully compliant to IS011898-2:2016 supporting CAN FD communication up to 5Mbps Up to 4 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04 One universal High-Voltage Wake Input for voltage level monitoring Configurable wake-up sources Reset Output Configurable timeout and window watchdog Fail-Safe Input to monitor MCU hardware functionality Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected Overtemperature and short circuit protection feature Wide input voltage and temperature range Software compatible with latest Infineon SBC families Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI) Applications Automotive body control module (BCM) Automotive gateway Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Seat control module
Request a Quote Datasheet
Description
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 3.3V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fail-Safe Input and Fail-Safe Outputs and undervoltage reset features. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in SBC Stop and Sleep Mode Periodic Cyclic Wake in SBC Normal and Stop Mode SMPS 750mA (DC/DC buck) voltage regulator 3.3V to supply high current load with high efficiency DC/DC Boost converter for low battery supply voltage Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage High-Speed CAN Transceiver: fully compliant to IS011898-2:2016 supporting CAN FD communication up to 5Mbps Up to 4 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04 One universal High-Voltage Wake Input for voltage level monitoring Configurable wake-up sources Reset Output Configurable timeout and window watchdog Fail-Safe Input to monitor MCU hardware functionality Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected Overtemperature and short circuit protection feature Wide input voltage and temperature range Software compatible with latest Infineon SBC families Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI) Applications Automotive body control module (BCM) Automotive gateway Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Seat control module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33 - TLE9273QX V33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33
TLE9273QX V33
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33 TLE9273QX V33
The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 3.3V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fail-Safe Input and Fail-Safe Outputs and undervoltage reset features. The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake. The device is designed to withstand the severe conditions of automotive applications. Summary of Features Very low quiescent current consumption in SBC Stop and Sleep Mode Periodic Cyclic Wake in SBC Normal and Stop Mode SMPS 750mA (DC/DC buck) voltage regulator 3.3V to supply high current load with high efficiency DC/DC Boost converter for low battery supply voltage Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage High-Speed CAN Transceiver: fully compliant to IS011898-2:2016 supporting CAN FD communication up to 5Mbps Up to 4 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04 One universal High-Voltage Wake Input for voltage level monitoring Configurable wake-up sources Reset Output Configurable timeout and window watchdog Fail-Safe Input to monitor MCU hardware functionality Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected Overtemperature and short circuit protection feature Wide input voltage and temperature range Software compatible with latest Infineon SBC families Green Product (RoHS compliant) & AEC Qualified PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI) Applications Automotive body control module (BCM) Automotive gateway Automotive secondary power distribution unit Domain controller for ADAS and autonomous driving Seat control module

The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks.

The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power Supply regulator (SMPS) for on-board 3.3V supply, another 5V low-dropout voltage regulator with off-board protection, e.g. sensor supply, a DC/DC Boost converter for low supply voltage, an HS-CAN transceiver supporting CAN FD, a LIN transceiver for data transmission and a 16-bit Serial Peripheral Interface (SPI) to control and monitor the device. Additional feature include a timeout / window watchdog circuit with a reset feature, Fail-Safe Input and Fail-Safe Outputs and undervoltage reset features.
The device offers low-power modes in order to minimize current consumption on applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via a message on the buses, via the bi-level sensitive monitoring/wake-up input as well as via cyclic wake.
The device is designed to withstand the severe conditions of automotive applications.


Summary of Features

  • Very low quiescent current consumption in SBC Stop and Sleep Mode
  • Periodic Cyclic Wake in SBC Normal and Stop Mode
  • SMPS 750mA (DC/DC buck) voltage regulator 3.3V to supply high current load with high efficiency
  • DC/DC Boost converter for low battery supply voltage
  • Low-Drop Voltage Regulator 5V/100mA, protected for off-board usage
  • High-Speed CAN Transceiver:
    • fully compliant to IS011898-2:2016
    • supporting CAN FD communication up to 5Mbps
  • Up to 4 LIN Transceivers LIN2.2, SAE J2602 with programmable TXD timeout feature and LIN Flash Mode
  • Compliant with "Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications" Revision 1.3, 2012-05-04
  • One universal High-Voltage Wake Input for voltage level monitoring
  • Configurable wake-up sources
  • Reset Output
  • Configurable timeout and window watchdog
  • Fail-Safe Input to monitor MCU hardware functionality
  • Up to three Fait-Safe Outputs (depending an configurations) to activate external loads in case of system malfunctions are detected
  • Overtemperature and short circuit protection feature
  • Wide input voltage and temperature range
  • Software compatible with latest Infineon SBC families
  • Green Product (RoHS compliant) & AEC Qualified
  • PG-VQFN-48-31 leadless exposed-pad power package with Lead Tip Inspection (LTI)

Applications

  • Automotive body control module (BCM)
  • Automotive gateway
  • Automotive secondary power distribution unit
  • Domain controller for ADAS and autonomous driving
  • Seat control module
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9273QX V33
Product Name Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS810D1LD V33 - TLS810D1LD V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - IPS021S - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-263; Other; TO-263-3
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9261BQX V33 - TLE9261BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F1TA V50 - TLS850F1TA V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details