Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4200S-ME-O ITS4200S-ME-O

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation Shutdown when undervoltage Overvoltage protection (including load dump) Switching inductive loads Thermal shutdown with restart ESD- Protection Loss GND and loss Vbb protection Very low stand by current Reverse battery protection Improved electromagnetic compatibility(EMC) Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Micro PLC IO link Programmable Logic Controller Industrial Sensors Actuators Drivers Applications Digital input/output (I/O) modules DIN rail power supplies Domestic robots
Request a Quote
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation Shutdown when undervoltage Overvoltage protection (including load dump) Switching inductive loads Thermal shutdown with restart ESD- Protection Loss GND and loss Vbb protection Very low stand by current Reverse battery protection Improved electromagnetic compatibility(EMC) Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Micro PLC IO link Programmable Logic Controller Industrial Sensors Actuators Drivers Applications Digital input/output (I/O) modules DIN rail power supplies Domestic robots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ITS4200S-ME-O is a single-channel smart high-side NMOS power switch in a SOT-223-4 package, designed for switching resistive, inductive, and capacitive loads in 12V and 24V DC applications with a CMOS-compatible control interface. It has an operating voltage range of 11V to 45V, an on-state resistance of 150 mΩ, and a nominal load current of 0.7 A. The device includes overvoltage protection up to 47 V, overload and short-circuit protection, thermal shutdown with restart, reverse battery protection with an external resistor, and loss of Vbb and loss of GND protection. Standby current is 50 µA, and the junction temperature operates from -40°C to 125°C. It features fast demagnetization of inductive loads, low electromagnetic compatibility emissions, and is RoHS compliant. The part is not qualified for automotive or transportation applications.

Datasheet Summary
Powered by GS/AI

The ITS4200S-ME-O is a single-channel smart high-side NMOS power switch in a SOT-223-4 package, designed for switching resistive, inductive, and capacitive loads in 12V and 24V DC applications with a CMOS-compatible control interface. It has an operating voltage range of 11V to 45V, an on-state resistance of 150 mΩ, and a nominal load current of 0.7 A. The device includes overvoltage protection up to 47 V, overload and short-circuit protection, thermal shutdown with restart, reverse battery protection with an external resistor, and loss of Vbb and loss of GND protection. Standby current is 50 µA, and the junction temperature operates from -40°C to 125°C. It features fast demagnetization of inductive loads, low electromagnetic compatibility emissions, and is RoHS compliant. The part is not qualified for automotive or transportation applications.

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4200S-ME-O - ITS4200S-ME-O - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4200S-ME-O
ITS4200S-ME-O
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4200S-ME-O ITS4200S-ME-O
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Current controlled input Short circuit protection Current limitation Shutdown when undervoltage Overvoltage protection (including load dump) Switching inductive loads Thermal shutdown with restart ESD- Protection Loss GND and loss Vbb protection Very low stand by current Reverse battery protection Improved electromagnetic compatibility(EMC) Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Micro PLC IO link Programmable Logic Controller Industrial Sensors Actuators Drivers Applications Digital input/output (I/O) modules DIN rail power supplies Domestic robots

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Current controlled input
  • Short circuit protection
  • Current limitation
  • Shutdown when undervoltage
  • Overvoltage protection (including load dump)
  • Switching inductive loads
  • Thermal shutdown with restart
  • ESD- Protection
  • Loss GND and loss Vbb protection
  • Very low stand by current
  • Reverse battery protection
  • Improved electromagnetic compatibility(EMC)
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Micro PLC
  • IO link
  • Programmable Logic Controller
  • Industrial Sensors
  • Actuators Drivers

Applications

  • Digital input/output (I/O) modules
  • DIN rail power supplies
  • Domestic robots
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number ITS4200S-ME-O
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4200S-ME-O
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BSP75N - BSP75N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 20000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE - TLE8110EE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
2 suppliers