Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6232GP TLE6232GP

Description
Six Channel Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and six open drain DMOS output stages The TLE 6232 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally all six channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6232 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection up to 24 V Over-temperature Protection Over-voltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol) Direct Parallel Control of all six Channels for PWM Applications General Fault Flag Low Quiescent Current Compatible with 3V Micro Controllers Electrostatic Discharge (ESD) Protection Parallel Inputs High or Low Active Programmable Green Product (RoHS compliant) AEC qualifie
Request a Quote Datasheet
Description
Six Channel Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and six open drain DMOS output stages The TLE 6232 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally all six channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6232 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection up to 24 V Over-temperature Protection Over-voltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol) Direct Parallel Control of all six Channels for PWM Applications General Fault Flag Low Quiescent Current Compatible with 3V Micro Controllers Electrostatic Discharge (ESD) Protection Parallel Inputs High or Low Active Programmable Green Product (RoHS compliant) AEC qualifie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6232GP - TLE6232GP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6232GP
TLE6232GP
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6232GP TLE6232GP
Six Channel Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and six open drain DMOS output stages The TLE 6232 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally all six channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6232 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection up to 24 V Over-temperature Protection Over-voltage Protection 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol) Direct Parallel Control of all six Channels for PWM Applications General Fault Flag Low Quiescent Current Compatible with 3V Micro Controllers Electrostatic Discharge (ESD) Protection Parallel Inputs High or Low Active Programmable Green Product (RoHS compliant) AEC qualifie

Six Channel Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and six open drain DMOS output stages

The TLE 6232 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages are controlled via an SPI Interface. Additionally all six channels can be controlled direct in parallel for PWM applications. Therefore the TLE 6232 GP is particularly suitable for engine management and powertrain systems.


Summary of Features

  • Short Circuit Protection up to 24 V
  • Over-temperature Protection
  • Over-voltage Protection
  • 16 bit Serial Data Input and Diagnostic Output (2 bit/ch. acc. SPI protocol)
  • Direct Parallel Control of all six Channels for PWM Applications
  • General Fault Flag
  • Low Quiescent Current
  • Compatible with 3V Micro Controllers
  • Electrostatic Discharge (ESD) Protection
  • Parallel Inputs High or Low Active Programmable
  • Green Product (RoHS compliant)
  • AEC qualifie
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE6232GP
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6232GP
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP452 - ISP452 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP76 - BSP76 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details