Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS6163D BTS6163D

Description
The BTS6163D is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fast demagnetization of inductive loads Electrostatic discharge (ESD) protection Optimized static electromagnetic compatibility (EMC) Green Product (RoHS compliant) AEC qualified Benefits High load current capability High inrush current capability High energy capability Capable for 24V applications Integrated protection functionality Integrated diagnosis functionality Potential Applications Automotive Body & Convenience Power Distribution Relay Replacement Fuse Replacement Heating Applications Truck & Agriculture (24V) Industrial Automation Applications DIN rail power supplies Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9180D-21QK | Gate driver ICs IRLML6402 | P-Channel Power MOSFET IRFS3006 | N-Channel Power MOSFET IRFS3206 | N-Channel Power MOSFET BSP170P | Small signal/small power MOSFET IRF7342 | P-Channel Power MOSFET IR2110S | Gate driver ICs BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9180D-21QK | Gate driver ICs IRLML6402 | P-Channel Power MOSFET IRFS3006 | N-Channel Power MOSFET IRFS3206 | N-Channel Power MOSFET BSP170P | Small signal/small power MOSFET 1 2 3 4
Request a Quote Datasheet
Description
The BTS6163D is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fast demagnetization of inductive loads Electrostatic discharge (ESD) protection Optimized static electromagnetic compatibility (EMC) Green Product (RoHS compliant) AEC qualified Benefits High load current capability High inrush current capability High energy capability Capable for 24V applications Integrated protection functionality Integrated diagnosis functionality Potential Applications Automotive Body & Convenience Power Distribution Relay Replacement Fuse Replacement Heating Applications Truck & Agriculture (24V) Industrial Automation Applications DIN rail power supplies Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9180D-21QK | Gate driver ICs IRLML6402 | P-Channel Power MOSFET IRFS3006 | N-Channel Power MOSFET IRFS3206 | N-Channel Power MOSFET BSP170P | Small signal/small power MOSFET IRF7342 | P-Channel Power MOSFET IR2110S | Gate driver ICs BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9180D-21QK | Gate driver ICs IRLML6402 | P-Channel Power MOSFET IRFS3006 | N-Channel Power MOSFET IRFS3206 | N-Channel Power MOSFET BSP170P | Small signal/small power MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS6163D - BTS6163D - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS6163D
BTS6163D
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS6163D BTS6163D
The BTS6163D is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Fast demagnetization of inductive loads Electrostatic discharge (ESD) protection Optimized static electromagnetic compatibility (EMC) Green Product (RoHS compliant) AEC qualified Benefits High load current capability High inrush current capability High energy capability Capable for 24V applications Integrated protection functionality Integrated diagnosis functionality Potential Applications Automotive Body & Convenience Power Distribution Relay Replacement Fuse Replacement Heating Applications Truck & Agriculture (24V) Industrial Automation Applications DIN rail power supplies Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) Designers who used this product also designed with TLF35584QVVS1 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9180D-21QK | Gate driver ICs IRLML6402 | P-Channel Power MOSFET IRFS3006 | N-Channel Power MOSFET IRFS3206 | N-Channel Power MOSFET BSP170P | Small signal/small power MOSFET IRF7342 | P-Channel Power MOSFET IR2110S | Gate driver ICs BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTS5020-2EKA | PROFET™ + 12V | automotive smart high-side switch TLF35584QVVS1 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9180D-21QK | Gate driver ICs IRLML6402 | P-Channel Power MOSFET IRFS3006 | N-Channel Power MOSFET IRFS3206 | N-Channel Power MOSFET BSP170P | Small signal/small power MOSFET 1 2 3 4

The BTS6163D is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Fast demagnetization of inductive loads
  • Electrostatic discharge (ESD) protection
  • Optimized static electromagnetic compatibility (EMC)
  • Green Product (RoHS compliant)
  • AEC qualified

Benefits

  • High load current capability
  • High inrush current capability
  • High energy capability
  • Capable for 24V applications
  • Integrated protection functionality
  • Integrated diagnosis functionality

Potential Applications

  • Automotive Body & Convenience
  • Power Distribution
  • Relay Replacement
  • Fuse Replacement
  • Heating Applications
  • Truck & Agriculture (24V)
  • Industrial Automation

Applications

  • DIN rail power supplies
  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9180D-21QK |
    Gate driver ICs
  • IRLML6402 |
    P-Channel Power MOSFET
  • IRFS3006 |
    N-Channel Power MOSFET
  • IRFS3206 |
    N-Channel Power MOSFET
  • BSP170P |
    Small signal/small power MOSFET
  • IRF7342 |
    P-Channel Power MOSFET
  • IR2110S |
    Gate driver ICs
  • BTS5180-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS5020-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BSZ15DC02KD H |
    Dual MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9180D-21QK |
    Gate driver ICs
  • IRLML6402 |
    P-Channel Power MOSFET
  • IRFS3006 |
    N-Channel Power MOSFET
  • IRFS3206 |
    N-Channel Power MOSFET
  • BSP170P |
    Small signal/small power MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS6163D
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS6163D
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESD - TLE75080-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details