Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-2EPA BTS7010-2EPA

Description
The BTS7010-2EPA is a Smart High-Side Power Switch 10mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFET TM+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving HVAC control module Designers who used this product also designed with BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUC120N04S6N008 | Automotive MOSFET CYT2B97BACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESD | Multichannel SPI switches and controllers TLE75602-ESH | Multichannel SPI switches and controllers IAUC120N04S6N006 | Automotive MOSFET TLE75080-ESH | Multichannel SPI switches and controllers BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUC120N04S6N008 | Automotive MOSFET CYT2B97BACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESD | Multichannel SPI switches and controllers 1 2 3
Request a Quote Datasheet
Description
The BTS7010-2EPA is a Smart High-Side Power Switch 10mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFET TM+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving HVAC control module Designers who used this product also designed with BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUC120N04S6N008 | Automotive MOSFET CYT2B97BACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESD | Multichannel SPI switches and controllers TLE75602-ESH | Multichannel SPI switches and controllers IAUC120N04S6N006 | Automotive MOSFET TLE75080-ESH | Multichannel SPI switches and controllers BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUC120N04S6N008 | Automotive MOSFET CYT2B97BACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESD | Multichannel SPI switches and controllers 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-2EPA - BTS7010-2EPA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-2EPA
BTS7010-2EPA
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-2EPA BTS7010-2EPA
The BTS7010-2EPA is a Smart High-Side Power Switch 10mΩ Dual channel, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features High Side Switch with Diagnosis and Embedded Protection Part of PROFET TM+2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Absolute and dynamic temperature limitation with controlled restart Over Current protection (tripping) with Intelligent Restart Control Under Voltage shutdown Over Voltage Protection with external components Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Applications Automotive body control module (BCM) Automotive secondary power distribution unit Body electronics and power distribution Domain controller for ADAS and autonomous driving HVAC control module Designers who used this product also designed with BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUC120N04S6N008 | Automotive MOSFET CYT2B97BACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESD | Multichannel SPI switches and controllers TLE75602-ESH | Multichannel SPI switches and controllers IAUC120N04S6N006 | Automotive MOSFET TLE75080-ESH | Multichannel SPI switches and controllers BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch IAUC120N04S6N008 | Automotive MOSFET CYT2B97BACQ0AZEGS | TRAVEO™ T2G CYT2B9 Series TLS810D1EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors TLE75080-ESD | Multichannel SPI switches and controllers 1 2 3

The BTS7010-2EPA is a Smart High-Side Power Switch 10mΩ Dual channel, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

  • High Side Switch with Diagnosis and Embedded Protection
  • Part of PROFET TM+2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1
  • Absolute and dynamic temperature limitation with controlled restart
  • Over Current protection (tripping) with Intelligent Restart Control
  • Under Voltage shutdown
  • Over Voltage Protection with external components
  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Applications

  • Automotive body control module (BCM)
  • Automotive secondary power distribution unit
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • HVAC control module

Designers who used this product also designed with


  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IAUC120N04S6N008 |
    Automotive MOSFET
  • CYT2B97BACQ0AZEGS |
    TRAVEO™ T2G CYT2B9 Series
  • TLS810D1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE75080-ESD |
    Multichannel SPI switches and controllers
  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • IAUC120N04S6N006 |
    Automotive MOSFET
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • IAUC120N04S6N008 |
    Automotive MOSFET
  • CYT2B97BACQ0AZEGS |
    TRAVEO™ T2G CYT2B9 Series
  • TLS810D1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE75080-ESD |
    Multichannel SPI switches and controllers

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7010-2EPA
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7010-2EPA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS712N1 - BTS712N1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-20
View Details