Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTF6070-2ERV BTF6070-2ERV

Description
The BTF6070-2ERV is especially designed for applications with higher safety requirements, such as braking systems (ABS, ESP) and therefore ISO26262 qualified (ASIL B, Safety manual is available). The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive Valve Applications in the harsh automotive environment. For lighting applications the nominal bulb load of P10W+P5W 24V or P10W 12V is considered. Summary of Features Dual channel device Fast switching device For 12V and 24V grounded loads Very low stand-by current 3.3V and 5V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Additional ISO26262 Qualification (ASIL B) Potential Applications Suitable for 12V and 24V Trucks and Transportation Systems Specially designed to drive Valve Applications Can be used for PWM frequencies up to 1.5kHz Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Designers who used this product also designed with IPB120N04S4-02 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BSP452 | Classic PROFET™ 12V | automotive smart high-side switch IPD30N03S4L-14 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S2L-50 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BSZ215C H | Dual MOSFET BSP613P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPD50N03S4L-06 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BSP452 | Classic PROFET™ 12V | automotive smart high-side switch IPD30N03S4L-14 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S2L-50 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches 1 2 3 4 5 Applications Active suspension control Automotive Chassis control & safety Domain controller for ADAS and autonomous driving
Request a Quote Datasheet
Description
The BTF6070-2ERV is especially designed for applications with higher safety requirements, such as braking systems (ABS, ESP) and therefore ISO26262 qualified (ASIL B, Safety manual is available). The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive Valve Applications in the harsh automotive environment. For lighting applications the nominal bulb load of P10W+P5W 24V or P10W 12V is considered. Summary of Features Dual channel device Fast switching device For 12V and 24V grounded loads Very low stand-by current 3.3V and 5V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Additional ISO26262 Qualification (ASIL B) Potential Applications Suitable for 12V and 24V Trucks and Transportation Systems Specially designed to drive Valve Applications Can be used for PWM frequencies up to 1.5kHz Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Designers who used this product also designed with IPB120N04S4-02 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BSP452 | Classic PROFET™ 12V | automotive smart high-side switch IPD30N03S4L-14 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S2L-50 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BSZ215C H | Dual MOSFET BSP613P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPD50N03S4L-06 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BSP452 | Classic PROFET™ 12V | automotive smart high-side switch IPD30N03S4L-14 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S2L-50 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches 1 2 3 4 5 Applications Active suspension control Automotive Chassis control & safety Domain controller for ADAS and autonomous driving
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTF6070-2ERV - BTF6070-2ERV - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTF6070-2ERV
BTF6070-2ERV
Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTF6070-2ERV BTF6070-2ERV
The BTF6070-2ERV is especially designed for applications with higher safety requirements, such as braking systems (ABS, ESP) and therefore ISO26262 qualified (ASIL B, Safety manual is available). The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive Valve Applications in the harsh automotive environment. For lighting applications the nominal bulb load of P10W+P5W 24V or P10W 12V is considered. Summary of Features Dual channel device Fast switching device For 12V and 24V grounded loads Very low stand-by current 3.3V and 5V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Additional ISO26262 Qualification (ASIL B) Potential Applications Suitable for 12V and 24V Trucks and Transportation Systems Specially designed to drive Valve Applications Can be used for PWM frequencies up to 1.5kHz Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Designers who used this product also designed with IPB120N04S4-02 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BSP452 | Classic PROFET™ 12V | automotive smart high-side switch IPD30N03S4L-14 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S2L-50 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches BSL606SN | Small signal/small power MOSFET IPB90N06S4L-04 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BSZ215C H | Dual MOSFET BSP613P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE4253E | OPTIREG™ linear voltage regulators (LDO) BSS123N | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET TLE4254EJ A | OPTIREG™ linear voltage regulators (LDO) IPD50N03S4L-06 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BSP452 | Classic PROFET™ 12V | automotive smart high-side switch IPD30N03S4L-14 | Automotive MOSFET IPG20N06S4L-26 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET IPG20N06S2L-50 | Automotive MOSFET BTT3018EJ | HITFET™ + 24V | automotive smart low-side switches 1 2 3 4 5 Applications Active suspension control Automotive Chassis control & safety Domain controller for ADAS and autonomous driving

The BTF6070-2ERV is especially designed for applications with higher safety requirements, such as braking systems (ABS, ESP) and therefore ISO26262 qualified (ASIL B, Safety manual is available).

The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive Valve Applications in the harsh automotive environment. For lighting applications the nominal bulb load of P10W+P5W 24V or P10W 12V is considered.


Summary of Features

  • Dual channel device
  • Fast switching device
  • For 12V and 24V grounded loads
  • Very low stand-by current
  • 3.3V and 5V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant)
  • AEC qualified
  • Additional ISO26262 Qualification (ASIL B)

Potential Applications

  • Suitable for 12V and 24V Trucks and Transportation Systems
  • Specially designed to drive Valve Applications
  • Can be used for PWM frequencies up to 1.5kHz
  • Suitable for resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits

Designers who used this product also designed with


  • IPB120N04S4-02 |
    Automotive MOSFET
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD30N03S4L-14 |
    Automotive MOSFET
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • IPG20N06S2L-50 |
    Automotive MOSFET
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches
  • BSL606SN |
    Small signal/small power MOSFET
  • IPB90N06S4L-04 |
    Automotive MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BSZ215C H |
    Dual MOSFET
  • BSP613P |
    Small signal/small power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS123N |
    Small signal/small power MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • TLE4254EJ A |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD50N03S4L-06 |
    Automotive MOSFET
  • IPB120N04S4-02 |
    Automotive MOSFET
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BSP452 |
    Classic PROFET™ 12V | automotive smart high-side switch
  • IPD30N03S4L-14 |
    Automotive MOSFET
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • IPG20N06S2L-50 |
    Automotive MOSFET
  • BTT3018EJ |
    HITFET™ + 24V | automotive smart low-side switches

1
2
3
4
5

Applications

  • Active suspension control
  • Automotive
  • Chassis control & safety
  • Domain controller for ADAS and autonomous driving
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTF6070-2ERV
Product Name Power - Smart power switches - High-side switches - PROFET™ + 24V | Automotive smart high-side switch - BTF6070-2ERV
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM - TLE7233EM - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details