Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS712N1 BTS712N1

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection1) Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V)
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection1) Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS712N1 - BTS712N1 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS712N1
BTS712N1
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS712N1 BTS712N1
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection1) Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output Open load detection in OFF-state CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V)

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Thermal shutdown
  • Overvoltage protection (including load dump)
  • Fast demagnetization of inductive loads
  • Reverse battery protection1)
  • Undervoltage and overvoltage shutdown with auto-restart and hysteresis
  • Open drain diagnostic output
  • Open load detection in OFF-state
  • CMOS compatible input
  • Loss of ground and loss of Vbb protection
  • Electrostatic discharge (ESD) protection

Benefits

  • High voltage capability
  • Benchmark energy robustness

Potential Applications

  • Body & Convenience
  • Truck & Agricultural Vehicle Solutions (24V)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS712N1
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS712N1
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3408G - BTS3408G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 8000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110EE - TLE8110EE - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details
2 suppliers