Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4141N BTS4141N

Description
The BTS4141N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection (including load dump) Undervoltage shutdown with auto restart and hysteresis Switching inductive load Clamp of negative output voltage with inductive loads CMOS compatible input Thermal shutdown with restart ESD protection Loss GND and loss Vbb protection ESD- Protection Very low stand by current Reverse battery protection with external resistor Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Body electronics and power distribution General purpose motor drive - variating frequency and voltage Industrial robots system solutions for Industry 4.0 Solid-State Circuit Breaker Designers who used this product also designed with OPTIGA TRUST M EXPRESS | OPTIGA™ Trust 1ED3122MU12H | Gate driver ICs SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs IKW75N65EL5 | IGBT discretes IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IM523-S6A | Intelligent Power Modules (IPM) ITS4140N | PROFET™ Industrial | Smart high-side switch IRF7815 | N-Channel Power MOSFET ISO1I813T | Isolated Industrial Interface ITS4200S-ME-P | PROFET™ Industrial | Smart high-side switch IKW30N65ES5 | IGBT discretes ISO2H823V2.5 | Isolated Industrial Interface BSS123N | Small signal/small power MOSFET BAS40-06 | Schottky Diodes BSS169 | N-Channel Depletion Mode MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust 1ED3122MU12H | Gate driver ICs SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs IKW75N65EL5 | IGBT discretes IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IM523-S6A | Intelligent Power Modules (IPM) ITS4140N | PROFET™ Industrial | Smart high-side switch 1 2 3 4
Request a Quote Datasheet
Description
The BTS4141N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection (including load dump) Undervoltage shutdown with auto restart and hysteresis Switching inductive load Clamp of negative output voltage with inductive loads CMOS compatible input Thermal shutdown with restart ESD protection Loss GND and loss Vbb protection ESD- Protection Very low stand by current Reverse battery protection with external resistor Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Body electronics and power distribution General purpose motor drive - variating frequency and voltage Industrial robots system solutions for Industry 4.0 Solid-State Circuit Breaker Designers who used this product also designed with OPTIGA TRUST M EXPRESS | OPTIGA™ Trust 1ED3122MU12H | Gate driver ICs SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs IKW75N65EL5 | IGBT discretes IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IM523-S6A | Intelligent Power Modules (IPM) ITS4140N | PROFET™ Industrial | Smart high-side switch IRF7815 | N-Channel Power MOSFET ISO1I813T | Isolated Industrial Interface ITS4200S-ME-P | PROFET™ Industrial | Smart high-side switch IKW30N65ES5 | IGBT discretes ISO2H823V2.5 | Isolated Industrial Interface BSS123N | Small signal/small power MOSFET BAS40-06 | Schottky Diodes BSS169 | N-Channel Depletion Mode MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust 1ED3122MU12H | Gate driver ICs SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs IKW75N65EL5 | IGBT discretes IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IM523-S6A | Intelligent Power Modules (IPM) ITS4140N | PROFET™ Industrial | Smart high-side switch 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4141N - BTS4141N - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4141N
BTS4141N
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4141N BTS4141N
The BTS4141N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Thermal shutdown with restart Overvoltage protection (including load dump) Undervoltage shutdown with auto restart and hysteresis Switching inductive load Clamp of negative output voltage with inductive loads CMOS compatible input Thermal shutdown with restart ESD protection Loss GND and loss Vbb protection ESD- Protection Very low stand by current Reverse battery protection with external resistor Improved electromagnetic compatibility(EMC) AEC qualified Green product (RoHS compliant) Benefits Negative voltage clamped at output with inductive loads Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Truck and Agriculture vehicle solutions (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Body electronics and power distribution General purpose motor drive - variating frequency and voltage Industrial robots system solutions for Industry 4.0 Solid-State Circuit Breaker Designers who used this product also designed with OPTIGA TRUST M EXPRESS | OPTIGA™ Trust 1ED3122MU12H | Gate driver ICs SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs IKW75N65EL5 | IGBT discretes IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IM523-S6A | Intelligent Power Modules (IPM) ITS4140N | PROFET™ Industrial | Smart high-side switch IRF7815 | N-Channel Power MOSFET ISO1I813T | Isolated Industrial Interface ITS4200S-ME-P | PROFET™ Industrial | Smart high-side switch IKW30N65ES5 | IGBT discretes ISO2H823V2.5 | Isolated Industrial Interface BSS123N | Small signal/small power MOSFET BAS40-06 | Schottky Diodes BSS169 | N-Channel Depletion Mode MOSFET OPTIGA TRUST M EXPRESS | OPTIGA™ Trust 1ED3122MU12H | Gate driver ICs SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1EDI60N12AF | Gate driver ICs IKW75N65EL5 | IGBT discretes IPW60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IM523-S6A | Intelligent Power Modules (IPM) ITS4140N | PROFET™ Industrial | Smart high-side switch 1 2 3 4

The BTS4141N is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Thermal shutdown with restart
  • Overvoltage protection (including load dump)
  • Undervoltage shutdown with auto restart and hysteresis
  • Switching inductive load
  • Clamp of negative output voltage with inductive loads
  • CMOS compatible input
  • Thermal shutdown with restart
  • ESD protection
  • Loss GND and loss Vbb protection
  • ESD- Protection
  • Very low stand by current
  • Reverse battery protection with external resistor
  • Improved electromagnetic compatibility(EMC)
  • AEC qualified
  • Green product (RoHS compliant)

Benefits

  • Negative voltage clamped at output with inductive loads
  • Current limitation
  • Very low standby current
  • Thermal shutdown with restart
  • ESD-Protection

Potential Applications

  • Truck and Agriculture vehicle solutions (24V)
  • Power train / clutch transmission
  • Automotive Lighting
  • Body Control Module
  • Seat control
  • Decentralized Mirror Module
  • Decentralized Light Module
  • Start&Stop transmission
  • HEV Main Battery Pack
  • Infotainment System

Applications

  • Body electronics and power distribution
  • General purpose motor drive - variating frequency and voltage
  • Industrial robots system solutions for Industry 4.0
  • Solid-State Circuit Breaker

Designers who used this product also designed with


  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • 1ED3122MU12H |
    Gate driver ICs
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • 1EDI60N12AF |
    Gate driver ICs
  • IKW75N65EL5 |
    IGBT discretes
  • IPW60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • ITS4140N |
    PROFET™ Industrial | Smart high-side switch
  • IRF7815 |
    N-Channel Power MOSFET
  • ISO1I813T |
    Isolated Industrial Interface
  • ITS4200S-ME-P |
    PROFET™ Industrial | Smart high-side switch
  • IKW30N65ES5 |
    IGBT discretes
  • ISO2H823V2.5 |
    Isolated Industrial Interface
  • BSS123N |
    Small signal/small power MOSFET
  • BAS40-06 |
    Schottky Diodes
  • BSS169 |
    N-Channel Depletion Mode MOSFET
  • OPTIGA TRUST M EXPRESS |
    OPTIGA™ Trust
  • 1ED3122MU12H |
    Gate driver ICs
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • 1EDI60N12AF |
    Gate driver ICs
  • IKW75N65EL5 |
    IGBT discretes
  • IPW60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IM523-S6A |
    Intelligent Power Modules (IPM)
  • ITS4140N |
    PROFET™ Industrial | Smart high-side switch

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS4141N
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS4141N
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM - TLE7233EM - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4140N - ITS4140N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 140000 ns
View Details