Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPG BTS7120-2EPG

Description
The BTS7120-2EPG is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications • Suitable for resistive, inductive and capacitive loads • Replaces electromechanical relays, fuses and discrete circuits • Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent Applications Automotive body control module (BCM) Body electronics and power distribution Seat control module Designers who used this product also designed with BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE9262BQX | OPTIREG™ Mid-Range+ SBC IAUC60N04S6L039 | Automotive MOSFET BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE9262BQX | OPTIREG™ Mid-Range+ SBC IAUC60N04S6L039 | Automotive MOSFET BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The BTS7120-2EPG is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications • Suitable for resistive, inductive and capacitive loads • Replaces electromechanical relays, fuses and discrete circuits • Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent Applications Automotive body control module (BCM) Body electronics and power distribution Seat control module Designers who used this product also designed with BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE9262BQX | OPTIREG™ Mid-Range+ SBC IAUC60N04S6L039 | Automotive MOSFET BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE9262BQX | OPTIREG™ Mid-Range+ SBC IAUC60N04S6L039 | Automotive MOSFET BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPG - BTS7120-2EPG - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPG
BTS7120-2EPG
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPG BTS7120-2EPG
The BTS7120-2EPG is a Smart High-Side Power Switch, providing protection functions and diagnosis The device is integrated in SMART7 technology. Summary of Features Basic Features High-Side Switch with Diagnosis and Embedded Protection Part of PROFETTM+2 12V Family Switch ON capability while Inverse Current condition (Inverse ON) Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Protection Features Absolute and dynamic temperature limitation with controlled restart Overcurrent protection (tripping) with Intelligent Restart Control Undervoltage shutdown Overvoltage protection with external components Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications • Suitable for resistive, inductive and capacitive loads • Replaces electromechanical relays, fuses and discrete circuits • Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent Applications Automotive body control module (BCM) Body electronics and power distribution Seat control module Designers who used this product also designed with BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE9262BQX | OPTIREG™ Mid-Range+ SBC IAUC60N04S6L039 | Automotive MOSFET BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch TLE9262BQX | OPTIREG™ Mid-Range+ SBC IAUC60N04S6L039 | Automotive MOSFET BTG70020A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG70013A-1ESW | PROFET™ Wire Guard 12V – automotive smart high-side switch 1 2

The BTS7120-2EPG is a Smart High-Side Power Switch, providing protection functions and diagnosis

The device is integrated in SMART7 technology.


Summary of Features

Basic Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of PROFETTM+2 12V Family
  • Switch ON capability while Inverse Current condition (Inverse ON)
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Protection Features

  • Absolute and dynamic temperature limitation with controlled restart
  • Overcurrent protection (tripping) with Intelligent Restart Control
  • Undervoltage shutdown
  • Overvoltage protection with external components

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

• Suitable for resistive, inductive and capacitive loads
• Replaces electromechanical relays, fuses and discrete circuits
• Driving capability suitable for 2 A loads (including relays) and high inrush current loads such as R10W lamps or LED equivalent


Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Seat control module

Designers who used this product also designed with


  • BTG70020A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • TLE9262BQX |
    OPTIREG™ Mid-Range+ SBC
  • IAUC60N04S6L039 |
    Automotive MOSFET
  • BTG70020A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • TLE9262BQX |
    OPTIREG™ Mid-Range+ SBC
  • IAUC60N04S6L039 |
    Automotive MOSFET
  • BTG70020A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG70013A-1ESW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7120-2EPG
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7120-2EPG
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BSP452 - BSP452 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS4880R - ITS4880R - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 100000 ns
tOFF 150000 ns
View Details
2 suppliers