Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH TLE75602-ESH

Description
The TLE75602-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system High-performance cockpit controller Designers who used this product also designed with BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IAUC120N04S6N006 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors 2ED2410-EM | Automotive gate driver ICs BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IAUC120N04S6N006 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE75602-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system High-performance cockpit controller Designers who used this product also designed with BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IAUC120N04S6N006 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors 2ED2410-EM | Automotive gate driver ICs BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IAUC120N04S6N006 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH
TLE75602-ESH
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH TLE75602-ESH
The TLE75602-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI). Summary of Features 16-bit serial peripheral interface for control and diagnosis Daisy Chain capability SPI also compatible with 8-bit SPI devices 2 CMOS compatible parallel input pins with Input Mapping functionality Cranking capability down to VS = 3.0 V (supports LV124) Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads Two internal PWM Generators for μC offload Very low quiescent current (with usage of IDLE pin) Limp Home mode (with usage of IDLE and IN pins) Green Product (RoHS compliant) AEC Qualified Applications Automotive body control module (BCM) Body electronics and power distribution Domain controller for ADAS and autonomous driving Electric vehicle (EV) drivetrain system High-performance cockpit controller Designers who used this product also designed with BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IAUC120N04S6N006 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7012-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTN9990LV | MOTIX™ single half-bridge ICs for BDC motors 2ED2410-EM | Automotive gate driver ICs BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE92104-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors BTS70012-1ESP | PROFET™ +2 12V | automotive smart high-side switch BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller IAUC120N04S6N006 | Automotive MOSFET BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTG7003A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch 1 2 3 4 5

The TLE75602-ESH is an eight channel low-side and high-side power switch in PG-TSDSO-24-21 package providing embedded protective functions

It is specially designed to control relays and LEDs in automotive and industrial applications. A serial peripheral interface (SPI) is utilized for control and diagnosis of the loads as well as of the device. For direct control and PWM there are two input pins available connected to two outputs by default. Additional or different outputs can be controlled by the same input pins (programmable via SPI).


Summary of Features

  • 16-bit serial peripheral interface for control and diagnosis
  • Daisy Chain capability SPI also compatible with 8-bit SPI devices
  • 2 CMOS compatible parallel input pins with Input Mapping functionality
  • Cranking capability down to VS = 3.0 V (supports LV124)
  • Digital supply voltage range compatible with 3.3 V and 5 V microcontrollers
  • Bulb Inrush Mode (BIM) to drive 2 W lamps and electronic loads
  • Two internal PWM Generators for μC offload
  • Very low quiescent current (with usage of IDLE pin)
  • Limp Home mode (with usage of IDLE and IN pins)
  • Green Product (RoHS compliant)
  • AEC Qualified

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Domain controller for ADAS and autonomous driving
  • Electric vehicle (EV) drivetrain system
  • High-performance cockpit controller

Designers who used this product also designed with


  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • IAUC120N04S6N006 |
    Automotive MOSFET
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTN9990LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • 2ED2410-EM |
    Automotive gate driver ICs
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE92104-232QX |
    MOTIX™ multi MOSFET gate driver ICs for BDC motors
  • BTS70012-1ESP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • IAUC120N04S6N006 |
    Automotive MOSFET
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTG7003A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7080-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE75602-ESH
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75004-EPD - TLE75004-EPD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-14
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134D - BTS3134D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
2 suppliers