Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7002-1EPP BTS7002-1EPP

Description
The BTS7002-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Data Sheet, Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 21 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Designers who used this product also designed with BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
Request a Quote Datasheet
Description
The BTS7002-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Data Sheet, Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 21 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Designers who used this product also designed with BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7002-1EPP - BTS7002-1EPP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7002-1EPP
BTS7002-1EPP
Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7002-1EPP BTS7002-1EPP
The BTS7002-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis High-Side Switch with Diagnosis and Embedded Protection Part of High Current PROFET™ +2 12V Family Reverse ON for low power dissipation in Reverse Polarity Green Product (RoHS compliant) Qualified in accordance with AEC Q100 grade 1 Summary of Features Protection Features Absolute and dynamic temperature limitation with controlled reactivation Overcurrent protection (tripping) with Intelligent Latch Undervoltage shutdown Overvoltage protection with external components (as shown in Data Sheet, Figure 37) Diagnostic Features Proportional load current sense Open Load in ON and OFF state Short circuit to ground and battery Potential Applications Suitable for driving 21 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution Applications Automotive body control module (BCM) Automotive primary power distribution unit Body electronics and power distribution Designers who used this product also designed with BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors BTG7016A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch BTG7007A-1EPW | PROFET™ Wire Guard 12V – automotive smart high-side switch

The BTS7002-1EPP is a Smart High-Side Power Switch, providing protection functions and diagnosis

  • High-Side Switch with Diagnosis and Embedded Protection
  • Part of High Current PROFET™ +2 12V Family
  • Reverse ON for low power dissipation in Reverse Polarity
  • Green Product (RoHS compliant)
  • Qualified in accordance with AEC Q100 grade 1

Summary of Features

Protection Features

  • Absolute and dynamic temperature limitation with controlled reactivation
  • Overcurrent protection (tripping) with Intelligent Latch
  • Undervoltage shutdown
  • Overvoltage protection with external components (as shown in Data Sheet, Figure 37)

Diagnostic Features

  • Proportional load current sense
  • Open Load in ON and OFF state
  • Short circuit to ground and battery

Potential Applications

  • Suitable for driving 21 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving glow plug, heating loads, DC motor and for power distribution

Applications

  • Automotive body control module (BCM)
  • Automotive primary power distribution unit
  • Body electronics and power distribution

Designers who used this product also designed with


  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • BTG7016A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
  • BTG7007A-1EPW |
    PROFET™ Wire Guard 12V – automotive smart high-side switch
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS7002-1EPP
Product Name Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7002-1EPP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS452T - BTS452T - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 180000 ns
tOFF 200000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8718SA - TLE8718SA - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 15000 ns
tOFF 15000 ns
View Details