ISP752R is a smart high-side power switch with integrated protection features for industrial applications, designed to replace electromechanical relays and discrete circuits in 12 V, 24 V, and 42 V DC systems. It is packaged in a PG-DSO-8 case and features an on-state resistance of 200 mΩ, a nominal load current of 1.3 A, and an operating voltage range of 6 to 52 V. The device includes overload, short-circuit, and overvoltage protection up to 62 V, thermal shutdown with auto-restart, reverse battery protection with an external resistor, and open-load detection. Operating temperature ranges from -30 to +85 °C. It is RoHS compliant and qualified according to JEDEC JESD47/20/22 for industrial applications.
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Benefits
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 040897-ISP752R
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.3A
Voltage - Load: 6 V to 52 V
Rds On (Typ): 150 mOhm
Family Name: ISP752
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-DSO-8
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1822ESA+T; UC27133DTR; UC17133D;
Introduction Date: March 08, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches |
| Product Number | ISP752R | 040897-ISP752R |
| Product Name | Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP752R | PMIC - PMIC - Power Distribution Switches, Load Drivers - ISP752R |
| Standards and Certifications | RoHS |