Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5016-2EKA BTS5016-2EKA

Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive body control module (BCM) Automotive instrument cluster Automotive secondary power distribution unit Chassis domain control Designers who used this product also designed with TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180P04P4L-02 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7258SJ | Automotive LIN transceivers TLE9273QX | OPTIREG™ DCDC SBC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2N7002DW | Small signal/small power MOSFET BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180P04P4L-02 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet
Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive body control module (BCM) Automotive instrument cluster Automotive secondary power distribution unit Chassis domain control Designers who used this product also designed with TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180P04P4L-02 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7258SJ | Automotive LIN transceivers TLE9273QX | OPTIREG™ DCDC SBC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2N7002DW | Small signal/small power MOSFET BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180P04P4L-02 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5016-2EKA - BTS5016-2EKA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5016-2EKA
BTS5016-2EKA
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5016-2EKA BTS5016-2EKA
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Automotive body control module (BCM) Automotive instrument cluster Automotive secondary power distribution unit Chassis domain control Designers who used this product also designed with TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180P04P4L-02 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE7258SJ | Automotive LIN transceivers TLE9273QX | OPTIREG™ DCDC SBC BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3035TF | HITFET™ + 12V | automotive low-side switch BTS3050EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5-5R4 | Automotive MOSFET 2N7002DW | Small signal/small power MOSFET BTS4300SGA | Classic PROFET™ 12V | automotive smart high-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE75008-ESD | Multichannel SPI switches and controllers TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPB180P04P4L-02 | Automotive MOSFET BTS7008-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4253E | OPTIREG™ linear voltage regulators (LDO) BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4 5

The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to H4, as well as LEDs in the harsh automotive environment.


Summary of Features

  • Two channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant)
  • AEC qualified

Applications

  • Automotive body control module (BCM)
  • Automotive instrument cluster
  • Automotive secondary power distribution unit
  • Chassis domain control

Designers who used this product also designed with


  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB180P04P4L-02 |
    Automotive MOSFET
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE7258SJ |
    Automotive LIN transceivers
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3035TF |
    HITFET™ + 12V | automotive low-side switch
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • 2N7002DW |
    Small signal/small power MOSFET
  • BTS4300SGA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE75008-ESD |
    Multichannel SPI switches and controllers
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB180P04P4L-02 |
    Automotive MOSFET
  • BTS7008-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS5016-2EKA
Product Name Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5016-2EKA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS640S2G - BTS640S2G - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TO263-7
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3800SL - BTS3800SL - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 41 volts
tON 5000 ns
View Details