The BTS7012-2EPG is a dual-channel smart high-side power switch designed for automotive applications, providing integrated protection and diagnostics. It is packaged in a PG-TSDSO-14 case and has a typical ON-state resistance of 12 mΩ at 25°C, rising to a maximum of 21.5 mΩ at 150°C. The device operates from a 4.1 V to 28 V supply voltage, supports a nominal load current of 6 A, and includes overcurrent, overtemperature, undervoltage, and reverse polarity protection with Intelligent Restart Control. It features proportional load current sensing and detects open load, short to ground, and short to battery conditions. The part is RoHS compliant and qualified to AEC-Q100 Grade 1.
The BTS7012-2EPG is a Smart High-Side Power Switch 12 mΩ Dual channel, providing protection functions and diagnosis
The device is integrated in SMART7 technology.
Summary of Features
| Infineon Technologies AG | |
|---|---|
| Product Category | Logic Signal Switches |
| Product Number | BTS7012-2EPG |
| Product Name | Power - Smart power switches - High-side switches - PROFET™ +2 12V | Automotive smart high-side switch - BTS7012-2EPG |
| Standards and Certifications | RoHS |