Providing embedded protective functions
Green Product (RoHS compliant)
AEC Qualified
Summary of Features
Fit for 12V and 24V application
Overload protection
Current limitation
Short circuit protection
Thermal shutdown
Overvoltage protection (including load dump)
Fast demagnetization of inductive loads
Reverse battery protection with external resistor
Open drain diagnostic output for over temperature and short circuit
Open load detection in OFF-state with external resistor
CMOS compatible input
Loss of ground and loss of Vbb protection
Electrostatic discharge (ESD) protection
Very low standby current
AEC qualified
Green product (RoHS compliant)
Benefits
Negative voltage clamped at output with inductive loads
Flags a fail event (Status pin)
Current limitation
Very low standby current
Thermal shutdown with restart
ESD-Protection
Potential Applications
Truck and Agriculture vehicle solutions (24V)
Power train / clutch transmission
Automotive Lighting
Body Control Module
Seat control
Decentralized Mirror Module
Decentralized Light Module
Start&Stop transmission
HEV Main Battery Pack
Infotainment System
Applications
Industrial
Infineon Technologies AG
Done
Request a Quote
Email Supplier
Description
Providing embedded protective functions
Green Product (RoHS compliant)
AEC Qualified
Summary of Features
Fit for 12V and 24V application
Overload protection
Current limitation
Short circuit protection
Thermal shutdown
Overvoltage protection (including load dump)
Fast demagnetization of inductive loads
Reverse battery protection with external resistor
Open drain diagnostic output for over temperature and short circuit
Open load detection in OFF-state with external resistor
CMOS compatible input
Loss of ground and loss of Vbb protection
Electrostatic discharge (ESD) protection
Very low standby current
AEC qualified
Green product (RoHS compliant)
Benefits
Negative voltage clamped at output with inductive loads
Flags a fail event (Status pin)
Current limitation
Very low standby current
Thermal shutdown with restart
ESD-Protection
Potential Applications
Truck and Agriculture vehicle solutions (24V)
Power train / clutch transmission
Automotive Lighting
Body Control Module
Seat control
Decentralized Mirror Module
Decentralized Light Module
Start&Stop transmission
HEV Main Battery Pack
Infotainment System
Applications
Industrial
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTS441RG is a single-channel high-side power switch with a maximum on-state resistance of 20 mΩ, designed for automotive applications including 5 V, 12 V, and 24 V DC systems with resistive, inductive, or capacitive loads. It is packaged in a PG-TO263-5 case and features integrated protection functions such as short circuit protection, current limitation up to 65 A, thermal shutdown, overvoltage protection including load dump, reverse battery protection with an external ground resistor, and open load detection in the OFF-state. It includes an open-drain diagnostic output for thermal shutdown and fault feedback, operates from 4.75 V to 41 V, and supports a nominal load current of 21 A. The device is AEC Qualified and RoHS compliant.
Datasheet Summary Powered by GS/AI
The BTS441RG is a single-channel high-side power switch with a maximum on-state resistance of 20 mΩ, designed for automotive applications including 5 V, 12 V, and 24 V DC systems with resistive, inductive, or capacitive loads. It is packaged in a PG-TO263-5 case and features integrated protection functions such as short circuit protection, current limitation up to 65 A, thermal shutdown, overvoltage protection including load dump, reverse battery protection with an external ground resistor, and open load detection in the OFF-state. It includes an open-drain diagnostic output for thermal shutdown and fault feedback, operates from 4.75 V to 41 V, and supports a nominal load current of 21 A. The device is AEC Qualified and RoHS compliant.
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS441RG
BTS441RG
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS441RG
BTS441RG
Providing embedded protective functions
Green Product (RoHS compliant)
AEC Qualified
Summary of Features
Fit for 12V and 24V application
Overload protection
Current limitation
Short circuit protection
Thermal shutdown
Overvoltage protection (including load dump)
Fast demagnetization of inductive loads
Reverse battery protection with external resistor
Open drain diagnostic output for over temperature and short circuit
Open load detection in OFF-state with external resistor
CMOS compatible input
Loss of ground and loss of Vbb protection
Electrostatic discharge (ESD) protection
Very low standby current
AEC qualified
Green product (RoHS compliant)
Benefits
Negative voltage clamped at output with inductive loads
Flags a fail event (Status pin)
Current limitation
Very low standby current
Thermal shutdown with restart
ESD-Protection
Potential Applications
Truck and Agriculture vehicle solutions (24V)
Power train / clutch transmission
Automotive Lighting
Body Control Module
Seat control
Decentralized Mirror Module
Decentralized Light Module
Start&Stop transmission
HEV Main Battery Pack
Infotainment System
Applications
Industrial
Providing embedded protective functions
Green Product (RoHS compliant)
AEC Qualified
Summary of Features
Fit for 12V and 24V application
Overload protection
Current limitation
Short circuit protection
Thermal shutdown
Overvoltage protection (including load dump)
Fast demagnetization of inductive loads
Reverse battery protection with external resistor
Open drain diagnostic output for over temperature and short circuit
Open load detection in OFF-state with external resistor
CMOS compatible input
Loss of ground and loss of Vbb protection
Electrostatic discharge (ESD) protection
Very low standby current
AEC qualified
Green product (RoHS compliant)
Benefits
Negative voltage clamped at output with inductive loads
Flags a fail event (Status pin)
Current limitation
Very low standby current
Thermal shutdown with restart
ESD-Protection
Potential Applications
Truck and Agriculture vehicle solutions (24V)
Power train / clutch transmission
Automotive Lighting
Body Control Module
Seat control
Decentralized Mirror Module
Decentralized Light Module
Start&Stop transmission
HEV Main Battery Pack
Infotainment System
Applications
Industrial
Supplier's Site
Datasheet
Technical Specifications
Infineon Technologies AG
Product Category
Logic Signal Switches
Product Number
BTS441RG
Product Name
Power - Smart power switches - High-side switches - Classic PROFET™ 24V | Automotive smart high-side switch - BTS441RG