Infineon Technologies AG Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDL BTS3104SDL

Description
The BTS3104SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Applications Applications Automotive Automotive high-voltage battery management system (BMS) Multi-port fuel injection Designers who used this product also designed with TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs TLE9243QK | OPTIREG™ PMIC BSP171P | Small signal/small power MOSFET TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs TLE9243QK | OPTIREG™ PMIC BSP171P | Small signal/small power MOSFET TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch 1 2
Request a Quote Datasheet
Description
The BTS3104SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Applications Applications Automotive Automotive high-voltage battery management system (BMS) Multi-port fuel injection Designers who used this product also designed with TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs TLE9243QK | OPTIREG™ PMIC BSP171P | Small signal/small power MOSFET TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs TLE9243QK | OPTIREG™ PMIC BSP171P | Small signal/small power MOSFET TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDL - BTS3104SDL - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDL
BTS3104SDL
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDL BTS3104SDL
The BTS3104SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions. The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications. Summary of Features Short circuit and over load protection Thermal shutdown with latch behavior ESD protection Over voltage protection Logic level input suitable for 5V and 3.3V Analog driving possible 12V and 24V usability Green Product (RoHS compliant) AEC Qualified Potential Applications 24V Applications Applications Automotive Automotive high-voltage battery management system (BMS) Multi-port fuel injection Designers who used this product also designed with TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs TLE9243QK | OPTIREG™ PMIC BSP171P | Small signal/small power MOSFET TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE9180D-21QK | Gate driver ICs TLE9243QK | OPTIREG™ PMIC BSP171P | Small signal/small power MOSFET TLE8242-2L | Constant current control IC for transmission BTF6070-2ERV | PROFET™ + 24V | automotive smart high-side switch 1 2

The BTS3104SDL is a single channel low-side MOSFET power switch in PG-T0252-3-11 package providing embedded protective functions.

The device is monolithically integrated with a N channel vertical power FET and embedded protection functions. The BTS3104SDL is automotive qualified and can be used in 12V and 24V automotive and industrial applications.


Summary of Features

  • Short circuit and over load protection
  • Thermal shutdown with latch behavior
  • ESD protection
  • Over voltage protection
  • Logic level input suitable for 5V and 3.3V
  • Analog driving possible
  • 12V and 24V usability
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • 24V Applications

Applications

  • Automotive
  • Automotive high-voltage battery management system (BMS)
  • Multi-port fuel injection

Designers who used this product also designed with


  • TLE8242-2L |
    Constant current control IC for transmission
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE9180D-21QK |
    Gate driver ICs
  • TLE9243QK |
    OPTIREG™ PMIC
  • BSP171P |
    Small signal/small power MOSFET
  • TLE8242-2L |
    Constant current control IC for transmission
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch
  • SAL-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • TLE9180D-21QK |
    Gate driver ICs
  • TLE9243QK |
    OPTIREG™ PMIC
  • BSP171P |
    Small signal/small power MOSFET
  • TLE8242-2L |
    Constant current control IC for transmission
  • BTF6070-2ERV |
    PROFET™ + 24V | automotive smart high-side switch

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS3104SDL
Product Name Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS3104SDL
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 100000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ISP742RI - ISP742RI - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 140000 ns
tOFF 170000 ns
View Details
2 suppliers
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75080-ESD - TLE75080-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details