Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5045-2EKA BTS5045-2EKA

Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * P27W/P21W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Active suspension control Automotive Automotive body control module (BCM) Industrial automation Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLE7259-3GE | Automotive LIN transceivers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches TLE75080-ESH | Multichannel SPI switches and controllers BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4-10 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLE7259-3GE | Automotive LIN transceivers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches TLE75080-ESH | Multichannel SPI switches and controllers BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4-10 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches 1 2
Request a Quote Datasheet
Description
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * P27W/P21W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Active suspension control Automotive Automotive body control module (BCM) Industrial automation Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLE7259-3GE | Automotive LIN transceivers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches TLE75080-ESH | Multichannel SPI switches and controllers BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4-10 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLE7259-3GE | Automotive LIN transceivers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches TLE75080-ESH | Multichannel SPI switches and controllers BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4-10 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5045-2EKA - BTS5045-2EKA - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5045-2EKA
BTS5045-2EKA
Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5045-2EKA BTS5045-2EKA
The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * P27W/P21W, as well as LEDs in the harsh automotive environment. Summary of Features Two channel device Very low stand-by current 3.3 V and 5 V compatible logic inputs Electrostatic discharge protection (ESD) Optimized electromagnetic compatibility Logic ground independent from load ground Very low power DMOS leakage current in OFF state Green product (RoHS compliant) AEC qualified Applications Active suspension control Automotive Automotive body control module (BCM) Industrial automation Designers who used this product also designed with BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLE7259-3GE | Automotive LIN transceivers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches TLE75080-ESH | Multichannel SPI switches and controllers BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4-10 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches TLE7259-3GE | Automotive LIN transceivers BTS3160D | Classic HITFET™ 12V | automotive smart low-side switches TLE75080-ESH | Multichannel SPI switches and controllers BTS3256D | Classic HITFET™ 12V | automotive smart low-side switches BTS3118N | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4-10 | Automotive MOSFET BTS134D | Classic HITFET™ 12V | automotive smart low-side switches 1 2

The power transistor is built by an N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 technology. It is specially designed to drive lamps up to 1 * P27W/P21W, as well as LEDs in the harsh automotive environment.


Summary of Features

  • Two channel device
  • Very low stand-by current
  • 3.3 V and 5 V compatible logic inputs
  • Electrostatic discharge protection (ESD)
  • Optimized electromagnetic compatibility
  • Logic ground independent from load ground
  • Very low power DMOS leakage current in OFF state
  • Green product (RoHS compliant)
  • AEC qualified

Applications

  • Active suspension control
  • Automotive
  • Automotive body control module (BCM)
  • Industrial automation

Designers who used this product also designed with


  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS3160D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS3256D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3118N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD50N04S4-10 |
    Automotive MOSFET
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS3160D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • TLE75080-ESH |
    Multichannel SPI switches and controllers
  • BTS3256D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS3118N |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD50N04S4-10 |
    Automotive MOSFET
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS5045-2EKA
Product Name Power - Smart power switches - High-side switches - PROFET™ + 12V | Automotive smart high-side switch - BTS5045-2EKA
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Wire Guard 12V | Automotive smart high-side switch - BTG7016A-1EPW - BTG7016A-1EPW - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-14
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N - BTS3207N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
2 suppliers