Infineon Technologies AG Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP TLE6220GP

Description
Quad Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and four open drain DMOS output stages The TLE 6220 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages can be controlled direct in parallel for PWM applications (injector coils), or through serial control via the SPI. Therefore the TLE 6220 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 8 bit Serial Data Input and Diagnostic Output (SPI protocol) Direct Parallel Control of Four Channels for PWM Applications Cascadable with Other Quad Switches Low Quiescent Current µC Compatible Input Electostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC qualified
Request a Quote Datasheet
Description
Quad Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and four open drain DMOS output stages The TLE 6220 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages can be controlled direct in parallel for PWM applications (injector coils), or through serial control via the SPI. Therefore the TLE 6220 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 8 bit Serial Data Input and Diagnostic Output (SPI protocol) Direct Parallel Control of Four Channels for PWM Applications Cascadable with Other Quad Switches Low Quiescent Current µC Compatible Input Electostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP - TLE6220GP - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP
TLE6220GP
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP TLE6220GP
Quad Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and four open drain DMOS output stages The TLE 6220 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages can be controlled direct in parallel for PWM applications (injector coils), or through serial control via the SPI. Therefore the TLE 6220 GP is particularly suitable for engine management and powertrain systems. Summary of Features Short Circuit Protection Overtemperature Protection Overvoltage Protection 8 bit Serial Data Input and Diagnostic Output (SPI protocol) Direct Parallel Control of Four Channels for PWM Applications Cascadable with Other Quad Switches Low Quiescent Current µC Compatible Input Electostatic Discharge (ESD) Protection Green Product (RoHS compliant) AEC qualified

Quad Low-Side Switch in Smart Power Technology (SPT) with a Serial Peripheral Interface (SPI) and four open drain DMOS output stages

The TLE 6220 GP is protected by embedded protection functions and designed for automotive and industrial applications. The output stages can be controlled direct in parallel for PWM applications (injector coils), or through serial control via the SPI. Therefore the TLE 6220 GP is particularly suitable for engine management and powertrain systems.


Summary of Features

  • Short Circuit Protection
  • Overtemperature Protection
  • Overvoltage Protection
  • 8 bit Serial Data Input and Diagnostic Output (SPI protocol)
  • Direct Parallel Control of Four
  • Channels for PWM Applications
  • Cascadable with Other Quad Switches
  • Low Quiescent Current
  • µC Compatible Input
  • Electostatic Discharge (ESD) Protection
  • Green Product (RoHS compliant)
  • AEC qualified
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number TLE6220GP
Product Name Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE6220GP
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
Unlock Full Specs
to access all available technical data

Similar Products