The TG series comprises capped ball knobs with a self-locking polyamide insert designed for press-fit mounting on plain shafts finished to h9 tolerance, preventing loosening under vibration without requiring threaded shafts. The knobs are made of phenolic plastic or special polyamide with a glossy finish, available in black or white, and operate within a temperature range of -20°C to 90°C. Pull-out strength is 750 N for a 10 mm shaft and 1200 N for a 12 mm shaft. The insert allows repeated loading and unloading, and internal label placement is supported. No physical dimensions or weight are specified for the exact TG part, but the series includes variants with shaft diameters of 10 mm and 12 mm.
The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations.
Technical Information
| Imao-Fixtureworks | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | TG |
| Product Name | Capped Ball Knob (Self-locking) |
| Knob Type | Ball |
| Colors / Finishes Available | Glossy Finish, Black |
| Features | Locking/Latching |
| Knob Material | Plastic |
| Material Description | Knob: Phenolic Plastic; Insert: Polyamide; Cap: Special Polyamide |