Imao-Fixtureworks Soft-touch Revolving Tapered Knob STG-SOFT

Description
Features A hex-wrench socket is provided at the end of the shank for installation Elastomer coating helps to dampen vibrations.
Request a Quote
Description
Features A hex-wrench socket is provided at the end of the shank for installation Elastomer coating helps to dampen vibrations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STG-SOFT is a soft-touch revolving tapered knob made of polypropylene with a thermoplastic elastomer coating, designed for manual operation and vibration damping. It features a steel shank (SUM22L) with a hex-wrench socket for installation and a zinc-plated finish. The knob has a black matte surface and operates between 0℃ and 80℃. The body diameter is 47 mm, the shank diameter is 28 mm, and the overall height is 80 mm with an M10×1.5 thread. An aluminum ring is not included in this variant.

Datasheet Summary
Powered by GS/AI

The STG-SOFT is a soft-touch revolving tapered knob made of polypropylene with a thermoplastic elastomer coating, designed for manual operation and vibration damping. It features a steel shank (SUM22L) with a hex-wrench socket for installation and a zinc-plated finish. The knob has a black matte surface and operates between 0℃ and 80℃. The body diameter is 47 mm, the shank diameter is 28 mm, and the overall height is 80 mm with an M10×1.5 thread. An aluminum ring is not included in this variant.

Suppliers

Company
Product
Description
Supplier Links
Soft-touch Revolving Tapered Knob - STG-SOFT - Imao-Fixtureworks
Fraser, MI, United States
Soft-touch Revolving Tapered Knob
STG-SOFT
Soft-touch Revolving Tapered Knob STG-SOFT
Features A hex-wrench socket is provided at the end of the shank for installation Elastomer coating helps to dampen vibrations.

Features

  • A hex-wrench socket is provided at the end of
    the shank for installation
  • Elastomer coating helps to dampen vibrations.
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number STG-SOFT
Product Name Soft-touch Revolving Tapered Knob
Knob Type Ball
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Knob: Polypropylene; Shank: Steel (SUM22L)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Pull Knob - KK - Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Knurled Flat Thumb Knob, Stainless Steel - TKN-SL-SUS - Imao-Fixtureworks
Specs
Knob Type Thumbscrew
Features Knurled
Knob Material Metal
View Details
Stainless Steel Hand Knob - HK-SUS - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Bar Knob - BK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Bar
Colors / Finishes Available Powder Baked Finish
Knob Material Metal
View Details