Imao-Fixtureworks
Oval Tapered Knob
OVG
Description
Working temperature : Between -20°C and 110°C
Request a Quote
Email Supplier
Datasheet
Description
Working temperature : Between -20°C and 110°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Working temperature : Between -20°C and 110°C
- Working temperature : Between -20°C and 110°C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
OVG |
|
Product Name
|
Oval Tapered Knob |
|
Colors / Finishes Available
|
Glossy Finish, Black
|
|
Knob Material
|
Plastic
|
|
Material Description
|
Phenolic Plastic
|
|
Diameter / Width
|
0.9449 to 1.38 inches (24 to 35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Six or More Arms / Lobes
Colors / Finishes Available
Buffed Finish
Knob Material
Metal
View Details
Colors / Finishes Available
Black Matte
Features
Knurled
Knob Material
Plastic
View Details
Knob Type
Thumbscrew
Colors / Finishes Available
Chrome Plate Finish
Features
Knurled
View Details
Knob Type
Instrument / Control Knob; Five Arms / Lobes (Stars Knob) (optional feature)
Colors / Finishes Available
Black, Red
Features
Indicator / Pointer; Numerical Scale
View Details