Imao-Fixtureworks Aluminum Hand Knob ALHK

Description
Body Aluminum alloy(AC4B) Buffed finish
Request a Quote
Description
Body Aluminum alloy(AC4B) Buffed finish
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum hand knobs with a buffed finish, made from aluminum alloy AC4B, are available in reamed or tapped bore variants with body diameters of 40, 50, 63, or 80 mm, heights of 14, 18, 20, or 25 mm, and bore sizes of 8, 10, 12, or 16 mm with corresponding metric threads M8x1.25, M10x1.5, M12x1.75, or M16x2.

Datasheet Summary
Powered by GS/AI

Aluminum hand knobs with a buffed finish, made from aluminum alloy AC4B, are available in reamed or tapped bore variants with body diameters of 40, 50, 63, or 80 mm, heights of 14, 18, 20, or 25 mm, and bore sizes of 8, 10, 12, or 16 mm with corresponding metric threads M8x1.25, M10x1.5, M12x1.75, or M16x2.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Hand Knob - ALHK - Imao-Fixtureworks
Fraser, MI, United States
Aluminum Hand Knob
ALHK
Aluminum Hand Knob ALHK
Body Aluminum alloy(AC4B) Buffed finish

Body

  • Aluminum alloy(AC4B)
  • Buffed finish
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number ALHK
Product Name Aluminum Hand Knob
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Buffed Finish
Knob Material Metal
Material Description Knob: Aluminum Alloy (AC4B)
Diameter / Width 1.57 to 3.15 inches (40 to 80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Three-prong Knob - TAK - Imao-Fixtureworks
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details
Stainless Steel Pull Knob - KK - Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Plastic Indicator Knurled Knob - DGK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Black Oxide Finish; Dial Handles: Red, Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details
Knurled Flat Thumb Knob, Stainless Steel - TKN-SL-SUS - Imao-Fixtureworks
Specs
Knob Type Thumbscrew
Features Knurled
Knob Material Metal
View Details