Imao-Fixtureworks Plastic Lobe Knob FK

Description
Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature: Between -20°C and 110°C for type Between -30°C and 130°C for type
Request a Quote Datasheet
Description
Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature: Between -20°C and 110°C for type Between -30°C and 130°C for type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Lobe Knob - FK - Imao-Fixtureworks
Fraser, MI, United States
Plastic Lobe Knob
FK
Plastic Lobe Knob FK
Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature: Between -20°C and 110°C for type Between -30°C and 130°C for type
  • Use in hot or highly humid circumstances can deteriorate the plastic material properties.
  • Working temperature: Between -20°C and 110°C for type Between -30°C and 130°C for type
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Knobs (industrial)
Product Number FK
Product Name Plastic Lobe Knob
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Glossy Finish
Knob Material Plastic
Material Description Knob: Phenolic Plastic, Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Torque Knob - KN, KS - Imao-Fixtureworks
Specs
Knob Type Adjustable Torque Knobs
Colors / Finishes Available Glossy Finish, Black
Features Knurled
View Details
Knurled Knob - BJ750-N - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide, Chrome Plated
Features Knurled
Knob Material Metal
View Details
Stainless Steel Grip Knob - LKN-SUS / LKS-SUS - Imao-Fixtureworks
Specs
Features Grips
Knob Material Metal
Material Description Knob: Stainless Steel (SUS303); Stud: Stainless Steel (SUS304)
View Details
Lift Knob - PKN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details