Precision Polymer Engineering Ltd. Ultra-Pure O-Rings Nanofluor®

Description
Nanofluor® elastomers can be considered as hybrid materials, bridging a gap between the low cost of fluoroelastomer (FKM) and high cost of perfluoroelastomer (FFKM) polymer types. The range includes a fully organic ultra-low outgassing material and an inorganic filled grade with unique nano-filler to reduce erosion rates. The nano-filled material provides a chemical inertness only seen in much more costly FFKM grades and been developed for plasma ash or resist strip, chlorine and CxFy based etch processes. Nanofluor® grades provide some of the lowest trace metal contamination levels available from elastomer seals and ultra-low permeation rates. Key Material Attributes: Ultra pure with extremely low trace metal contaminants which may cause electrical yield problems. Excellent plasma resistance – ideal for most plasma chemistries except high F-radical processes. Plasma resistance comparable or superior to many competitive pure FFKM grades Low coefficient of thermal expansion Retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low permeation Low out-gassing
Request a Quote Datasheet
Description
Nanofluor® elastomers can be considered as hybrid materials, bridging a gap between the low cost of fluoroelastomer (FKM) and high cost of perfluoroelastomer (FFKM) polymer types. The range includes a fully organic ultra-low outgassing material and an inorganic filled grade with unique nano-filler to reduce erosion rates. The nano-filled material provides a chemical inertness only seen in much more costly FFKM grades and been developed for plasma ash or resist strip, chlorine and CxFy based etch processes. Nanofluor® grades provide some of the lowest trace metal contamination levels available from elastomer seals and ultra-low permeation rates. Key Material Attributes: Ultra pure with extremely low trace metal contaminants which may cause electrical yield problems. Excellent plasma resistance – ideal for most plasma chemistries except high F-radical processes. Plasma resistance comparable or superior to many competitive pure FFKM grades Low coefficient of thermal expansion Retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low permeation Low out-gassing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Pure O-Rings - Nanofluor® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
Ultra-Pure O-Rings
Nanofluor®
Ultra-Pure O-Rings Nanofluor®
Nanofluor® elastomers can be considered as hybrid materials, bridging a gap between the low cost of fluoroelastomer (FKM) and high cost of perfluoroelastomer (FFKM) polymer types. The range includes a fully organic ultra-low outgassing material and an inorganic filled grade with unique nano-filler to reduce erosion rates. The nano-filled material provides a chemical inertness only seen in much more costly FFKM grades and been developed for plasma ash or resist strip, chlorine and CxFy based etch processes. Nanofluor® grades provide some of the lowest trace metal contamination levels available from elastomer seals and ultra-low permeation rates. Key Material Attributes: Ultra pure with extremely low trace metal contaminants which may cause electrical yield problems. Excellent plasma resistance – ideal for most plasma chemistries except high F-radical processes. Plasma resistance comparable or superior to many competitive pure FFKM grades Low coefficient of thermal expansion Retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low permeation Low out-gassing

Nanofluor® elastomers can be considered as hybrid materials, bridging a gap between the low cost of fluoroelastomer (FKM) and high cost of perfluoroelastomer (FFKM) polymer types.

The range includes a fully organic ultra-low outgassing material and an inorganic filled grade with unique nano-filler to reduce erosion rates. The nano-filled material provides a chemical inertness only seen in much more costly FFKM grades and been developed for plasma ash or resist strip, chlorine and CxFy based etch processes.

Nanofluor® grades provide some of the lowest trace metal contamination levels available from elastomer seals and ultra-low permeation rates.

Key Material Attributes:

  • Ultra pure with extremely low trace metal contaminants which may cause electrical yield problems.
  • Excellent plasma resistance – ideal for most plasma chemistries except high F-radical processes.
  • Plasma resistance comparable or superior to many competitive pure FFKM grades
  • Low coefficient of thermal expansion
  • Retro-fits existing O-ring grooves (including FKM & FFKM grooves)
  • Low permeation
  • Low out-gassing
Supplier's Site Datasheet
Ultra-Pure Elastomer Seals - Nanofluor® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
Ultra-Pure Elastomer Seals
Nanofluor®
Ultra-Pure Elastomer Seals Nanofluor®
Nanofluor® elastomers can be considered as hybrid materials, bridging a gap between the low cost of fluoroelastomer (FKM) and high cost of perfluoroelastomer (FFKM) polymer types. The range includes a fully organic ultra-low outgassing material and an inorganic filled grade with unique nano-filler to reduce erosion rates. The nano-filled material provides a chemical inertness only seen in much more costly FFKM grades and been developed for plasma ash or resist strip, chlorine and CxFy based etch processes. Nanofluor® grades provide some of the lowest trace metal contamination levels available from elastomer seals and ultra-low permeation rates. Key Material Attributes: Ultra pure with extremely low trace metal contaminants which may cause electrical yield problems. Excellent plasma resistance – ideal for most plasma chemistries except high F-radical processes. Plasma resistance comparable or superior to many competitive pure FFKM grades Low coefficient of thermal expansion Retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low permeation Low out-gassing

Nanofluor® elastomers can be considered as hybrid materials, bridging a gap between the low cost of fluoroelastomer (FKM) and high cost of perfluoroelastomer (FFKM) polymer types.

The range includes a fully organic ultra-low outgassing material and an inorganic filled grade with unique nano-filler to reduce erosion rates. The nano-filled material provides a chemical inertness only seen in much more costly FFKM grades and been developed for plasma ash or resist strip, chlorine and CxFy based etch processes.

Nanofluor® grades provide some of the lowest trace metal contamination levels available from elastomer seals and ultra-low permeation rates.

Key Material Attributes:

  • Ultra pure with extremely low trace metal contaminants which may cause electrical yield problems.
  • Excellent plasma resistance – ideal for most plasma chemistries except high F-radical processes.
  • Plasma resistance comparable or superior to many competitive pure FFKM grades
  • Low coefficient of thermal expansion
  • Retro-fits existing O-ring grooves (including FKM & FFKM grooves)
  • Low permeation
  • Low out-gassing
Supplier's Site Datasheet

Technical Specifications

  Precision Polymer Engineering Ltd. Precision Polymer Engineering Ltd.
Product Category O-rings O-rings
Product Number Nanofluor® Nanofluor®
Product Name Ultra-Pure O-Rings Ultra-Pure Elastomer Seals
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature) Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
Unlock Full Specs
to access all available technical data

Similar Products

Custom Elastmer O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Hardness (Durometer) 40 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature); Peroxide Cured (optional feature)
Synthetic Rubbers Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Fluorosilicone (FVMQ, FMQ, FPM, FSI) (optional feature); Nitrile Rubber (NBR, HNBR, HSN ) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); Silicone Rubber (optional feature)
View Details
Fully Molded Elastomer O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
View Details
Food & Drug Administration (FDA) O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Outside Diameter (OD) 96 inch (2438 mm)
O-ring Hardness (Durometer) 40 durometer (optional feature); 50 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
View Details
RJT O-Ring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 to 3.7 inch (26.7 to 93.9 mm)
Cross-section 0.2598 inch (6.6 mm)
View Details