Precision Polymer Engineering Ltd. High Purity O-Rings Kimura®

Description
A unique range of fully organic elastomers ideally suited to thermal, dynamic and specific plasma processes where radical concentrations are generally lower or where inorganic filler systems are undesirable. The Kimura® range of high performance elastomer materials utilize a controlled molecular architecture which provides a unique self-reinforcing polymer structure, providing improved chemical resistance without the use of inorganic fillers of any kind. This high purity material breaks new ground in elastomer technology, developed specifically for aggressive chlorine and CxFy based semiconductor applications. Kimura® elastomers span the range of fluoro and perfluoro (FKM and FFKM) materials and includes unique hybrid elastomers, specifically developed by PPE, for the semiconductor industry, to offer a step-change in sealing performance, surpassing what has previously been achievable for fully organic materials. The high purity of the polymer combined with the absence of inorganic fillers makes Kimura® materials suitable for processes involving lower feature sizes. Key Material Attributes: Exceptionally pure - does not contain any inorganic fillers which may lead to particle generation High thermal stability Low thermal expansion - retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low compression set for extended seal-life Low permeation Low out-gassing Low adhesion (reduced sticking)
Request a Quote Datasheet
Description
A unique range of fully organic elastomers ideally suited to thermal, dynamic and specific plasma processes where radical concentrations are generally lower or where inorganic filler systems are undesirable. The Kimura® range of high performance elastomer materials utilize a controlled molecular architecture which provides a unique self-reinforcing polymer structure, providing improved chemical resistance without the use of inorganic fillers of any kind. This high purity material breaks new ground in elastomer technology, developed specifically for aggressive chlorine and CxFy based semiconductor applications. Kimura® elastomers span the range of fluoro and perfluoro (FKM and FFKM) materials and includes unique hybrid elastomers, specifically developed by PPE, for the semiconductor industry, to offer a step-change in sealing performance, surpassing what has previously been achievable for fully organic materials. The high purity of the polymer combined with the absence of inorganic fillers makes Kimura® materials suitable for processes involving lower feature sizes. Key Material Attributes: Exceptionally pure - does not contain any inorganic fillers which may lead to particle generation High thermal stability Low thermal expansion - retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low compression set for extended seal-life Low permeation Low out-gassing Low adhesion (reduced sticking)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity O-Rings - Kimura® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
High Purity O-Rings
Kimura®
High Purity O-Rings Kimura®
A unique range of fully organic elastomers ideally suited to thermal, dynamic and specific plasma processes where radical concentrations are generally lower or where inorganic filler systems are undesirable. The Kimura® range of high performance elastomer materials utilize a controlled molecular architecture which provides a unique self-reinforcing polymer structure, providing improved chemical resistance without the use of inorganic fillers of any kind. This high purity material breaks new ground in elastomer technology, developed specifically for aggressive chlorine and CxFy based semiconductor applications. Kimura® elastomers span the range of fluoro and perfluoro (FKM and FFKM) materials and includes unique hybrid elastomers, specifically developed by PPE, for the semiconductor industry, to offer a step-change in sealing performance, surpassing what has previously been achievable for fully organic materials. The high purity of the polymer combined with the absence of inorganic fillers makes Kimura® materials suitable for processes involving lower feature sizes. Key Material Attributes: Exceptionally pure - does not contain any inorganic fillers which may lead to particle generation High thermal stability Low thermal expansion - retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low compression set for extended seal-life Low permeation Low out-gassing Low adhesion (reduced sticking)

A unique range of fully organic elastomers ideally suited to thermal, dynamic and specific plasma processes where radical concentrations are generally lower or where inorganic filler systems are undesirable.

The Kimura® range of high performance elastomer materials utilize a controlled molecular architecture which provides a unique self-reinforcing polymer structure, providing improved chemical resistance without the use of inorganic fillers of any kind. This high purity material breaks new ground in elastomer technology, developed specifically for aggressive chlorine and CxFy based semiconductor applications.

Kimura® elastomers span the range of fluoro and perfluoro (FKM and FFKM) materials and includes unique hybrid elastomers, specifically developed by PPE, for the semiconductor industry, to offer a step-change in sealing performance, surpassing what has previously been achievable for fully organic materials.

The high purity of the polymer combined with the absence of inorganic fillers makes Kimura® materials suitable for processes involving lower feature sizes.

Key Material Attributes:

  • Exceptionally pure - does not contain any inorganic fillers which may lead to particle generation
  • High thermal stability
  • Low thermal expansion - retro-fits existing O-ring grooves (including FKM & FFKM grooves)
  • Low compression set for extended seal-life
  • Low permeation
  • Low out-gassing
  • Low adhesion (reduced sticking)
Supplier's Site Datasheet
High Purity Elastomer Seals - Kimura® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
High Purity Elastomer Seals
Kimura®
High Purity Elastomer Seals Kimura®
A unique range of fully organic elastomers ideally suited to thermal, dynamic and specific plasma processes where radical concentrations are generally lower or where inorganic filler systems are undesirable. The Kimura® range of high performance elastomer materials utilize a controlled molecular architecture which provides a unique self-reinforcing polymer structure, providing improved chemical resistance without the use of inorganic fillers of any kind. This high purity material breaks new ground in elastomer technology, developed specifically for aggressive chlorine and CxFy based semiconductor applications. Kimura® elastomers span the range of fluoro and perfluoro (FKM and FFKM) materials and includes unique hybrid elastomers, specifically developed by PPE, for the semiconductor industry, to offer a step-change in sealing performance, surpassing what has previously been achievable for fully organic materials. The high purity of the polymer combined with the absence of inorganic fillers makes Kimura® materials suitable for processes involving lower feature sizes. Key Material Attributes: Exceptionally pure - does not contain any inorganic fillers which may lead to particle generation High thermal stability Low thermal expansion - retro-fits existing O-ring grooves (including FKM & FFKM grooves) Low compression set for extended seal-life Low permeation Low out-gassing Low adhesion (reduced sticking)

A unique range of fully organic elastomers ideally suited to thermal, dynamic and specific plasma processes where radical concentrations are generally lower or where inorganic filler systems are undesirable.

The Kimura® range of high performance elastomer materials utilize a controlled molecular architecture which provides a unique self-reinforcing polymer structure, providing improved chemical resistance without the use of inorganic fillers of any kind. This high purity material breaks new ground in elastomer technology, developed specifically for aggressive chlorine and CxFy based semiconductor applications.

Kimura® elastomers span the range of fluoro and perfluoro (FKM and FFKM) materials and includes unique hybrid elastomers, specifically developed by PPE, for the semiconductor industry, to offer a step-change in sealing performance, surpassing what has previously been achievable for fully organic materials.

The high purity of the polymer combined with the absence of inorganic fillers makes Kimura® materials suitable for processes involving lower feature sizes.

Key Material Attributes:

  • Exceptionally pure - does not contain any inorganic fillers which may lead to particle generation
  • High thermal stability
  • Low thermal expansion - retro-fits existing O-ring grooves (including FKM & FFKM grooves)
  • Low compression set for extended seal-life
  • Low permeation
  • Low out-gassing
  • Low adhesion (reduced sticking)
Supplier's Site Datasheet

Technical Specifications

  Precision Polymer Engineering Ltd. Precision Polymer Engineering Ltd.
Product Category O-rings O-rings
Product Number Kimura® Kimura®
Product Name High Purity O-Rings High Purity Elastomer Seals
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature) Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Application O-Rings - EnDura® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
Synthetic Rubbers Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); FEPM
View Details
RJT O-Ring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 to 3.7 inch (26.7 to 93.9 mm)
Cross-section 0.2598 inch (6.6 mm)
View Details
Low Temperature Perfluoroelastomer Seals - Perlast® ICE - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer) 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details
Metal and X-Ray Detectable Elastomer Seals - Detectaseal® - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details