Precision Polymer Engineering Ltd. Large Diameter O-Rings & Seals

Description
PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors, valves, oil & gas equipment, large bore diesel engines, large high pressure vessels, Flat Panel Display (FPD) and semiconductor manufacturing equipment. PPE's large diameter, precision molded O-rings and seals are available in sizes up to 2.5 metres (8ft) outer diameter and cross sections from 5mm (0.2") to 20mm (0.79"). Cleanroom Manufacturing For components that must be manufactured in conditions with low atmospheric contamination, PPE can mold large diameter O-rings and seals in a class 10,000 cleanroom. Our large molding press has been integrated into a custom built cleanroom to provide high quality components using high-purity elastomer materials. Fully molded O-rings v's jointed (spliced) O-rings Jointed O-rings are manufactured from extruded elastomer cord that is joined by bonding the two ends together. Jointed O-rings have inherent weak spots at the joint which can cause premature seal failure. Joints can be mismatched caused by misalignment of the bond, or wider tolerances on the cross section of extruded cord. Typically, elastomer cord is manufactured at lower pressures which produces a lower density O-ring, this can adversely effect the compression set resistance and life time performance of the O-ring. Benefits of fully molded O-rings:- Reduced risk of failure - no joint that can be a potential point of weakness Tighter cross-section tolerances ensures a proper fit in critical equipment Accurate part dimensions and batch-to-batch consistency Superior mechanical performance Available in high performance explosive decompression resistant elastomer grades, not available as spliced O-rings. High performance materials With an unrivalled range of elastomer materials available, PPE has an elastomer for every application, with performance characteristics that meet high temperature, high pressure and aggressive chemical applications. Manufacturing lead-times PPE understands that critical applications demand the highest level of responsiveness. Large diameter O-rings can be manufactured in the shortest lead-times in the sealing industry for time critical requirements.
Request a Quote
Description
PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors, valves, oil & gas equipment, large bore diesel engines, large high pressure vessels, Flat Panel Display (FPD) and semiconductor manufacturing equipment. PPE's large diameter, precision molded O-rings and seals are available in sizes up to 2.5 metres (8ft) outer diameter and cross sections from 5mm (0.2") to 20mm (0.79"). Cleanroom Manufacturing For components that must be manufactured in conditions with low atmospheric contamination, PPE can mold large diameter O-rings and seals in a class 10,000 cleanroom. Our large molding press has been integrated into a custom built cleanroom to provide high quality components using high-purity elastomer materials. Fully molded O-rings v's jointed (spliced) O-rings Jointed O-rings are manufactured from extruded elastomer cord that is joined by bonding the two ends together. Jointed O-rings have inherent weak spots at the joint which can cause premature seal failure. Joints can be mismatched caused by misalignment of the bond, or wider tolerances on the cross section of extruded cord. Typically, elastomer cord is manufactured at lower pressures which produces a lower density O-ring, this can adversely effect the compression set resistance and life time performance of the O-ring. Benefits of fully molded O-rings:- Reduced risk of failure - no joint that can be a potential point of weakness Tighter cross-section tolerances ensures a proper fit in critical equipment Accurate part dimensions and batch-to-batch consistency Superior mechanical performance Available in high performance explosive decompression resistant elastomer grades, not available as spliced O-rings. High performance materials With an unrivalled range of elastomer materials available, PPE has an elastomer for every application, with performance characteristics that meet high temperature, high pressure and aggressive chemical applications. Manufacturing lead-times PPE understands that critical applications demand the highest level of responsiveness. Large diameter O-rings can be manufactured in the shortest lead-times in the sealing industry for time critical requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Large Diameter O-Rings & Seals -  - Precision Polymer Engineering Ltd.
Brenham, TX, United States
Large Diameter O-Rings & Seals
Large Diameter O-Rings & Seals
PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors, valves, oil & gas equipment, large bore diesel engines, large high pressure vessels, Flat Panel Display (FPD) and semiconductor manufacturing equipment. PPE's large diameter, precision molded O-rings and seals are available in sizes up to 2.5 metres (8ft) outer diameter and cross sections from 5mm (0.2") to 20mm (0.79"). Cleanroom Manufacturing For components that must be manufactured in conditions with low atmospheric contamination, PPE can mold large diameter O-rings and seals in a class 10,000 cleanroom. Our large molding press has been integrated into a custom built cleanroom to provide high quality components using high-purity elastomer materials. Fully molded O-rings v's jointed (spliced) O-rings Jointed O-rings are manufactured from extruded elastomer cord that is joined by bonding the two ends together. Jointed O-rings have inherent weak spots at the joint which can cause premature seal failure. Joints can be mismatched caused by misalignment of the bond, or wider tolerances on the cross section of extruded cord. Typically, elastomer cord is manufactured at lower pressures which produces a lower density O-ring, this can adversely effect the compression set resistance and life time performance of the O-ring. Benefits of fully molded O-rings:- Reduced risk of failure - no joint that can be a potential point of weakness Tighter cross-section tolerances ensures a proper fit in critical equipment Accurate part dimensions and batch-to-batch consistency Superior mechanical performance Available in high performance explosive decompression resistant elastomer grades, not available as spliced O-rings. High performance materials With an unrivalled range of elastomer materials available, PPE has an elastomer for every application, with performance characteristics that meet high temperature, high pressure and aggressive chemical applications. Manufacturing lead-times PPE understands that critical applications demand the highest level of responsiveness. Large diameter O-rings can be manufactured in the shortest lead-times in the sealing industry for time critical requirements.

PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation.

Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors, valves, oil & gas equipment, large bore diesel engines, large high pressure vessels, Flat Panel Display (FPD) and semiconductor manufacturing equipment.

PPE's large diameter, precision molded O-rings and seals are available in sizes up to 2.5 metres (8ft) outer diameter and cross sections from 5mm (0.2") to 20mm (0.79").

Cleanroom Manufacturing
For components that must be manufactured in conditions with low atmospheric contamination, PPE can mold large diameter O-rings and seals in a class 10,000 cleanroom. Our large molding press has been integrated into a custom built cleanroom to provide high quality components using high-purity elastomer materials.

Fully molded O-rings v's jointed (spliced) O-rings
Jointed O-rings are manufactured from extruded elastomer cord that is joined by bonding the two ends together. Jointed O-rings have inherent weak spots at the joint which can cause premature seal failure. Joints can be mismatched caused by misalignment of the bond, or wider tolerances on the cross section of extruded cord. Typically, elastomer cord is manufactured at lower pressures which produces a lower density O-ring, this can adversely effect the compression set resistance and life time performance of the O-ring.

Benefits of fully molded O-rings:-

  • Reduced risk of failure - no joint that can be a potential point of weakness
  • Tighter cross-section tolerances ensures a proper fit in critical equipment
  • Accurate part dimensions and batch-to-batch consistency
  • Superior mechanical performance
  • Available in high performance explosive decompression resistant elastomer grades, not available as spliced O-rings.

High performance materials
With an unrivalled range of elastomer materials available, PPE has an elastomer for every application, with performance characteristics that meet high temperature, high pressure and aggressive chemical applications.

Manufacturing lead-times
PPE understands that critical applications demand the highest level of responsiveness. Large diameter O-rings can be manufactured in the shortest lead-times in the sealing industry for time critical requirements.

Supplier's Site

Technical Specifications

  Precision Polymer Engineering Ltd.
Product Category O-rings
Product Name Large Diameter O-Rings & Seals
O-ring Size Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature); Custom
Cross-section 0.1969 to 0.7874 inch (5 to 20 mm)
Outside Diameter (OD) 59.06 to 98.43 inch (1500 to 2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and X-Ray Detectable Elastomer O-Rings - Detectaseal<sup>®</sup> - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
View Details
High Pressure Application O-Rings - EnDura® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
Synthetic Rubbers Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); FEPM
View Details
Ultra-Pure O-Rings - Nanofluor® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
Synthetic Rubbers Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature)
View Details
Fully Molded Elastomer O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
View Details