Precision Polymer Engineering Ltd. Metal and X-Ray Detectable Elastomer O-Rings Detectaseal®

Description
A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006. Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.
Request a Quote Datasheet
Description
A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006. Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal and X-Ray Detectable Elastomer O-Rings - Detectaseal<sup>®</sup> - Precision Polymer Engineering Ltd.
Brenham, TX, United States
Metal and X-Ray Detectable Elastomer O-Rings
Detectaseal®
Metal and X-Ray Detectable Elastomer O-Rings Detectaseal®
A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006. Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.

A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries.

The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM) compounds, plus USP Class VI certification for Silicone. All materials in the Detectaseal® range are free from animal derived ingredients (ADI-free) and conform to EU regulations EC1935/2004 and EC2023/2006.

Available in blue and black, Detectaseal® O-rings have been tested and proven in use at leading pharmaceutical and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines.

Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851 D-seals and custom-designed components.

Supplier's Site Datasheet

Technical Specifications

  Precision Polymer Engineering Ltd.
Product Category O-rings
Product Number Detectaseal®
Product Name Metal and X-Ray Detectable Elastomer O-Rings
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Molded Elastomer O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Cross-section 0.0300 to 0.4700 inch (0.7620 to 11.94 mm)
Outside Diameter (OD) 0.0600 to 96 inch (1.52 to 2438 mm)
View Details
High Pressure Application O-Rings - EnDura® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
Synthetic Rubbers Ethylene propylene rubber (EPR, EPDM, EP, EPT) (optional feature); Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature); FEPM
View Details
Large Diameter O-Rings & Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature); Custom
Cross-section 0.1969 to 0.7874 inch (5 to 20 mm)
Outside Diameter (OD) 59.06 to 98.43 inch (1500 to 2500 mm)
View Details
Metal and X-Ray Detectable Elastomer Seals - Detectaseal® - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details