Precision Polymer Engineering Ltd. High Pressure Application O-Rings EnDura®

Description
The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that provide the ultimate in chemical resistance and low temperature performance for use in Arctic conditions. EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature resistance of the materials reflect the difficult conditions in which exploration is now being conducted. EnDura® elastomers have better chemical resistance than conventional AED grades, greater low temperature capabilities and are compliant with many international standards for explosive decompression and sour gas resistance. Benefits of using EnDura® seals include: Higher productivity through reduced maintenance and downtime Increased seal life expectancy and integrity Extended trouble-free operation with FKM materials at low temperatures Access to the fastest production lead-times as standard, and rapid turn-round for emergency breakdown situations Ability to react to changing conditions through access to world-class customer service and technical support EnDura® oilfield elastomers for the ultimate in: Explosive Decompression resistance Temperature capability down to -51°C (-60°F) and up to +250°C (+482°F) High mechanical strength Chemical resistance to oilfield fluids and gases High pressure capability Selected grades tested to: TOTAL GS PVV 142 - ED standard NORSOK M710 Annex B - ED standard NACE TM0297 - ED standard ISO 23936-2 - ED standard NACE TM0187 - Sour Gas standard NORSOK M710 Annex A - Sour Gas standard
Request a Quote Datasheet
Description
The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that provide the ultimate in chemical resistance and low temperature performance for use in Arctic conditions. EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature resistance of the materials reflect the difficult conditions in which exploration is now being conducted. EnDura® elastomers have better chemical resistance than conventional AED grades, greater low temperature capabilities and are compliant with many international standards for explosive decompression and sour gas resistance. Benefits of using EnDura® seals include: Higher productivity through reduced maintenance and downtime Increased seal life expectancy and integrity Extended trouble-free operation with FKM materials at low temperatures Access to the fastest production lead-times as standard, and rapid turn-round for emergency breakdown situations Ability to react to changing conditions through access to world-class customer service and technical support EnDura® oilfield elastomers for the ultimate in: Explosive Decompression resistance Temperature capability down to -51°C (-60°F) and up to +250°C (+482°F) High mechanical strength Chemical resistance to oilfield fluids and gases High pressure capability Selected grades tested to: TOTAL GS PVV 142 - ED standard NORSOK M710 Annex B - ED standard NACE TM0297 - ED standard ISO 23936-2 - ED standard NACE TM0187 - Sour Gas standard NORSOK M710 Annex A - Sour Gas standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Application O-Rings - EnDura® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
High Pressure Application O-Rings
EnDura®
High Pressure Application O-Rings EnDura®
The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that provide the ultimate in chemical resistance and low temperature performance for use in Arctic conditions. EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature resistance of the materials reflect the difficult conditions in which exploration is now being conducted. EnDura® elastomers have better chemical resistance than conventional AED grades, greater low temperature capabilities and are compliant with many international standards for explosive decompression and sour gas resistance. Benefits of using EnDura® seals include: Higher productivity through reduced maintenance and downtime Increased seal life expectancy and integrity Extended trouble-free operation with FKM materials at low temperatures Access to the fastest production lead-times as standard, and rapid turn-round for emergency breakdown situations Ability to react to changing conditions through access to world-class customer service and technical support EnDura® oilfield elastomers for the ultimate in: Explosive Decompression resistance Temperature capability down to -51°C (-60°F) and up to +250°C (+482°F) High mechanical strength Chemical resistance to oilfield fluids and gases High pressure capability Selected grades tested to: TOTAL GS PVV 142 - ED standard NORSOK M710 Annex B - ED standard NACE TM0297 - ED standard ISO 23936-2 - ED standard NACE TM0187 - Sour Gas standard NORSOK M710 Annex A - Sour Gas standard

The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that provide the ultimate in chemical resistance and low temperature performance for use in Arctic conditions.

EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature resistance of the materials reflect the difficult conditions in which exploration is now being conducted.

EnDura® elastomers have better chemical resistance than conventional AED grades, greater low temperature capabilities and are compliant with many international standards for explosive decompression and sour gas resistance.

Benefits of using EnDura® seals include:

  • Higher productivity through reduced maintenance and downtime
  • Increased seal life expectancy and integrity
  • Extended trouble-free operation with FKM materials at low temperatures
  • Access to the fastest production lead-times as standard, and rapid turn-round for emergency breakdown situations
  • Ability to react to changing conditions through access to world-class customer service and technical support

EnDura® oilfield elastomers for the ultimate in:

  • Explosive Decompression resistance
  • Temperature capability down to -51°C
  • (-60°F) and up to +250°C (+482°F)
  • High mechanical strength
  • Chemical resistance to oilfield fluids and gases
  • High pressure capability

Selected grades tested to:

  • TOTAL GS PVV 142 - ED standard
  • NORSOK M710 Annex B - ED standard
  • NACE TM0297 - ED standard
  • ISO 23936-2 - ED standard
  • NACE TM0187 - Sour Gas standard
  • NORSOK M710 Annex A - Sour Gas standard
Supplier's Site Datasheet
High Pressure Elastomer Seals - EnDura® - Precision Polymer Engineering Ltd.
Brenham, TX, United States
High Pressure Elastomer Seals
EnDura®
High Pressure Elastomer Seals EnDura®
The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that provide the ultimate in chemical resistance and low temperature performance for use in Arctic conditions. EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature resistance of the materials reflect the difficult conditions in which exploration is now being conducted. EnDura® elastomers have better chemical resistance than conventional AED grades, greater low temperature capabilities and are compliant with many international standards for explosive decompression and sour gas resistance. Benefits of using EnDura® seals include: Higher productivity through reduced maintenance and downtime Increased seal life expectancy and integrity Extended trouble-free operation with FKM materials at low temperatures Access to the fastest production lead-times as standard, and rapid turn-round for emergency breakdown situations Ability to react to changing conditions through access to world-class customer service and technical support EnDura® oilfield elastomers for the ultimate in: Explosive Decompression resistance Temperature capability down to -51°C (-60°F) and up to +250°C (+482°F) High mechanical strength Chemical resistance to oilfield fluids and gases High pressure capability Selected grades tested to: TOTAL GS PVV 142 - ED standard NORSOK M710 Annex B - ED standard NACE TM0297 - ED standard ISO 23936-2 - ED standard NACE TM0187 - Sour Gas standard NORSOK M710 Annex A - Sour Gas standard

The EnDura® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid Gas Decompression (RGD) resistance. The range includes material grades that provide the ultimate in chemical resistance and low temperature performance for use in Arctic conditions.

EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature resistance of the materials reflect the difficult conditions in which exploration is now being conducted.

EnDura® elastomers have better chemical resistance than conventional AED grades, greater low temperature capabilities and are compliant with many international standards for explosive decompression and sour gas resistance.

Benefits of using EnDura® seals include:

  • Higher productivity through reduced maintenance and downtime
  • Increased seal life expectancy and integrity
  • Extended trouble-free operation with FKM materials at low temperatures
  • Access to the fastest production lead-times as standard, and rapid turn-round for emergency breakdown situations
  • Ability to react to changing conditions through access to world-class customer service and technical support

EnDura® oilfield elastomers for the ultimate in:

  • Explosive Decompression resistance
  • Temperature capability down to -51°C
  • (-60°F) and up to +250°C (+482°F)
  • High mechanical strength
  • Chemical resistance to oilfield fluids and gases
  • High pressure capability

Selected grades tested to:

  • TOTAL GS PVV 142 - ED standard
  • NORSOK M710 Annex B - ED standard
  • NACE TM0297 - ED standard
  • ISO 23936-2 - ED standard
  • NACE TM0187 - Sour Gas standard
  • NORSOK M710 Annex A - Sour Gas standard
Supplier's Site Datasheet

Technical Specifications

  Precision Polymer Engineering Ltd. Precision Polymer Engineering Ltd.
Product Category O-rings O-rings
Product Number EnDura® EnDura®
Product Name High Pressure Application O-Rings High Pressure Elastomer Seals
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature) Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
Unlock Full Specs
to access all available technical data

Similar Products

Low Temperature Perfluoroelastomer Seals - Perlast® ICE - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer) 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 85 durometer (optional feature); 90 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details
Food & Drug Administration (FDA) O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Outside Diameter (OD) 96 inch (2438 mm)
O-ring Hardness (Durometer) 40 durometer (optional feature); 50 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
View Details
High Purity O-Rings - Kimura® - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ) (optional feature)
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
Synthetic Rubbers Fluoroelastomer (FKM) (optional feature); Perfluoroelastomer (FFKM, FFPM) (optional feature)
View Details
High Temperature Chemical Resistant O-Rings - Perlast® - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V )
O-ring Hardness (Durometer) 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature); 90 durometer (optional feature); >90 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details