IDEX Health & Science Micro Filter Frit 0.5µm .038" x .031" x .192" Single C-425

Description
Our Micro Filter Frit is for use specifically with smaller size filters used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.
Description
Our Micro Filter Frit is for use specifically with smaller size filters used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Suppliers

Company
Product
Description
Supplier Links
Micro Filter Frit 0.5µm .038
Oak Harbor, WA, USA
Micro Filter Frit 0.5µm .038" x .031" x .192" Single
C-425
Micro Filter Frit 0.5µm .038" x .031" x .192" Single C-425
Our Micro Filter Frit is for use specifically with smaller size filters used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Our Micro Filter Frit is for use specifically with smaller size filters used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance and proper sealing. It offers excellent uniform porosity and a long filtration life.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number C-425
Product Name Micro Filter Frit 0.5µm .038" x .031" x .192" Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

PES Syringe Filter, 0.10μm, 30mm, Sterile - 229739 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Frit Assembly, LC Compression, 4.6mm ID - 7020-20 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 10000 psi (7038 m H2O)
View Details