IDEX Health & Science Frit Assembly, LC Compression, 4.6mm ID 7020-20

Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.
Description
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Suppliers

Company
Product
Description
Supplier Links
Frit Assembly, LC Compression, 4.6mm ID - 7020-20 - IDEX Health & Science
Oak Harbor, WA, USA
Frit Assembly, LC Compression, 4.6mm ID
7020-20
Frit Assembly, LC Compression, 4.6mm ID 7020-20
Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and stainless steel delivering excellent chemical resistance. It has an Frit Porosity of 2µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 7020-20
Product Name Frit Assembly, LC Compression, 4.6mm ID
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Frit UHMWPE 2µm .094
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
View Details
Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
250mL Bottle Top Filter, 0.22μm PES Filter, 75mm Diameter, Sterile - 229716 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details