diaago PES Syringe Filter, 0.10μm, 30mm, Sterile 229739

Description
PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PES (Polyethersulfone)-M ost Popular Membrane Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media
Description
PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PES (Polyethersulfone)-M ost Popular Membrane Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media

Suppliers

Company
Product
Description
Supplier Links
PES Syringe Filter, 0.10μm, 30mm, Sterile - 229739 - diaago
Danville, CA, United States
PES Syringe Filter, 0.10μm, 30mm, Sterile
229739
PES Syringe Filter, 0.10μm, 30mm, Sterile 229739
PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PES (Polyethersulfone)-M ost Popular Membrane Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media

PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PES (Polyethersulfone)-Most Popular Membrane
  • Low affinity for proteins and extractables
  • Faster flow rate than PVDF
  • Pre-filtration and filtration of buffers and culture media
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229739
Product Name PES Syringe Filter, 0.10μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Filtertek Micro-infusion Pediatric Filter - ITW41401 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details
150mL Filter System, 0.10μm PES Filter, 50mm Diameter, Sterile - 229721 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details