Pope Scientific, Inc. Pope Nutsche-Type Filter 18" Filter

Description
Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.
Description
Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.

Suppliers

Company
Product
Description
Supplier Links
Pope Nutsche-Type Filter - 18
Saukville, WI, USA
Pope Nutsche-Type Filter
18" Filter
Pope Nutsche-Type Filter 18" Filter
Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.

Ultra-high purity, pharmaceutical, and specialty solids are efficiently filtered, washed, agitated, reslurried and dried in a single portable device, minimizing contamination and exposure. Drying is aided by vacuum and optional heated surfaces. Reactions and particle size homogenization are also possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.

Supplier's Site

Technical Specifications

  Pope Scientific, Inc.
Product Category Laboratory Filters
Product Number 18" Filter
Product Name Pope Nutsche-Type Filter
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
SFCA Syringe Filter, 0.22μm, 30mm, Sterile - 229765 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Filter Funnel w/ Drip-Tip - Z220140 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details
Semi-Prep Filter 5µm, for 3/16
Specs
Filter Type Pre-Filter
Pore Size 5 µm (0.1969 mils)
View Details