IDEX Health & Science PEEK Frit 0.5µm .195" x .064" x .247" A-707

Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.
Description
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.

Suppliers

Company
Product
Description
Supplier Links
PEEK Frit 0.5µm .195
Oak Harbor, WA, USA
PEEK Frit 0.5µm .195" x .064" x .247"
A-707
PEEK Frit 0.5µm .195" x .064" x .247" A-707
PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.

PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a longer filtration life. It has a porosity of .5µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-707
Product Name PEEK Frit 0.5µm .195" x .064" x .247"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Nylon Syringe Filter, 0.45μm, 13mm, Sterile - 229754 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
View Details
Stainless Steel Bottom-of-the-Bottle™ Assembly 1/8 10µm - A-550 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details