diaago 250mL Filter System, 0.22μm PES Filter, 75mm Diameter, Sterile 229706

Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

Suppliers

Company
Product
Description
Supplier Links
250mL Filter System, 0.22μm PES Filter, 75mm Diameter, Sterile - 229706 - diaago
Danville, CA, United States
250mL Filter System, 0.22μm PES Filter, 75mm Diameter, Sterile
229706
250mL Filter System, 0.22μm PES Filter, 75mm Diameter, Sterile 229706
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification.

Features

  • Easy-to-read molded graduations marks on bottle top filter
  • Bold easy-to-read printed membrane and pore size for easy identification
  • Curved bottle design for easy handling
  • Printed lot number and expiration date on every bottle top
  • Improved filter support provides faster flow rates
  • Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping
  • Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229706
Product Name 250mL Filter System, 0.22μm PES Filter, 75mm Diameter, Sterile
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Frit 2µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophilic Filter, NRFit™ Female Inlet, NRFit™ Male Outlet, Non-Vented Caps - 40217 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, NRFit™ Female Inlet, NRFit™ Male Outlet, Non-Vented Caps
Housing Material Polypropylene; Other; PC, Nylon, PP
Disc Diameter, Sheet Width 2.00E-4 mm (7.87E-6 inch)
View Details
PES Syringe Filter, 0.10μm, 30mm, Sterile - 229739 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
View Details