IDEX Health & Science Stainless Steel Frit 20µm, .188" x .074" x .254" A-224

Description
Our Stainless Steel Frit is the most common frit used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a PTFE ring.
Description
Our Stainless Steel Frit is the most common frit used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a PTFE ring.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit 20µm, .188
Oak Harbor, WA, USA
Stainless Steel Frit 20µm, .188" x .074" x .254"
A-224
Stainless Steel Frit 20µm, .188" x .074" x .254" A-224
Our Stainless Steel Frit is the most common frit used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a PTFE ring.

Our Stainless Steel Frit is the most common frit used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 20µm and comes with a PTFE ring.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-224
Product Name Stainless Steel Frit 20µm, .188" x .074" x .254"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

MCE Syringe Filter, 0.45μm, 13mm, Sterile - 229752 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Stainless Steel Frit 0.5µm .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details