IDEX Health & Science Solvent Filter UHMWPE, 10µm, for 1/8" OD A-446

Description
Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/8"OD tubing.
Description
Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/8"OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Solvent Filter UHMWPE, 10µm, for 1/8
Oak Harbor, WA, USA
Solvent Filter UHMWPE, 10µm, for 1/8" OD
A-446
Solvent Filter UHMWPE, 10µm, for 1/8" OD A-446
Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/8"OD tubing.

Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical material that is widely used for general and aqueous-based applications. It's unique mechanics allows the filter to draw solvents from within 0.10" of the bottom of the bottle. It has a porosity of 10µm and is for 1/8"OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-446
Product Name Solvent Filter UHMWPE, 10µm, for 1/8" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

150mL Bottle Top Filter, 0.45μm PES Filter, 50mm Diameter, Sterile - 229711 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Precolumn Filter 2 µm Single - 9085-20 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 2 µm (0.0787 mils)
View Details