IDEX Health & Science Precolumn Filter 2 µm Single 9085-20

Description
Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.
Description
Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Precolumn Filter 2 µm Single - 9085-20 - IDEX Health & Science
Oak Harbor, WA, USA
Precolumn Filter 2 µm Single
9085-20
Precolumn Filter 2 µm Single 9085-20
Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.

Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 9085-20
Product Name Precolumn Filter 2 µm Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
500mL Bottle Top Filter, 0.22μm PES Filter, 90mm Diameter, Sterile - 229717 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Precolumn MicroFilter 0.5µm PEEK, for 1/16
Specs
Filter Type Pre-Filter
Pore Size 0.5000 µm (0.0197 mils)
Pressure 4000 psi (2815 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details