diaago 150mL Bottle Top Filter, 0.45μm PES Filter, 50mm Diameter, Sterile 229711

Description
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles
Description
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles

Suppliers

Company
Product
Description
Supplier Links
150mL Bottle Top Filter, 0.45μm PES Filter, 50mm Diameter, Sterile - 229711 - diaago
Danville, CA, United States
150mL Bottle Top Filter, 0.45μm PES Filter, 50mm Diameter, Sterile
229711
150mL Bottle Top Filter, 0.45μm PES Filter, 50mm Diameter, Sterile 229711
These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification, Features Printed lot number and expiration date on every bottle top Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Polyethersulfone (PES) membrane is for high flow and low binding 0.22µm PES membrane is the first choice for sterile filtration of cell culture media 0.45µm PES membrane ideal for solution clarification Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles Bottle top filters do not include solution bottles

These Polystyrene Bottle Top Filters from CELLTREAT have an improved filter support that provides faster flow rates. They have easy-to-read molded graduations marks on the bottle top filter. There is also a bold easy-to-read printed membrane and pore size for easy identification,

Features

  • Printed lot number and expiration date on every bottle top
  • Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping
  • Polyethersulfone (PES) membrane is for high flow and low binding
  • 0.22µm PES membrane is the first choice for sterile filtration of cell culture media
  • 0.45µm PES membrane ideal for solution clarification
  • Nylon (PA) membrane has excellent chemical compatibility and does not require pre-wetting
  • Bottle top filters fit on CELLTREAT® solution bottles or other standard 45mm threaded solution storage bottles
  • Bottle top filters do not include solution bottles
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229711
Product Name 150mL Bottle Top Filter, 0.45μm PES Filter, 50mm Diameter, Sterile
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Nylon Syringe Filter, 0.45μm, 30mm, Sterile - 229755 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
View Details