IDEX Health & Science Inline Filter Metal Free 10µm, for 1/16" OD A-425

Description
Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 10µm.
Description
Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 10µm.

Suppliers

Company
Product
Description
Supplier Links
Inline Filter Metal Free 10µm, for 1/16
Oak Harbor, WA, USA
Inline Filter Metal Free 10µm, for 1/16" OD
A-425
Inline Filter Metal Free 10µm, for 1/16" OD A-425
Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 10µm.

Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. It is a porosity 10µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-425
Product Name Inline Filter Metal Free 10µm, for 1/16" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

SFCA Syringe Filter, 0.22μm, 30mm, Sterile - 229765 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Stainless Steel Frit Green 2µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details