IDEX Health & Science Stainless Steel Frit Green 2µm .125" x .065" x .200" A-420

Description
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm. It comes with a green ring
Description
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm. It comes with a green ring

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Frit Green 2µm .125
Oak Harbor, WA, USA
Stainless Steel Frit Green 2µm .125" x .065" x .200"
A-420
Stainless Steel Frit Green 2µm .125" x .065" x .200" A-420
Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm. It comes with a green ring

Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of 2µm. It comes with a green ring

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-420
Product Name Stainless Steel Frit Green 2µm .125" x .065" x .200"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
PEEK Frit 10µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1956 µm (77 mils)
View Details
Filter/Washer/Degasser - Z232289 - Sigma-Aldrich
Specs
Filter Type Filter/Washer/Degasser
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details