diaago SFCA Syringe Filter, 0.22μm, 30mm, Sterile 229765

Description
SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification SFCA (Surfactant Free Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents Contains no pre-wetting agents
Description
SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification SFCA (Surfactant Free Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents Contains no pre-wetting agents

Suppliers

Company
Product
Description
Supplier Links
SFCA Syringe Filter, 0.22μm, 30mm, Sterile - 229765 - diaago
Danville, CA, United States
SFCA Syringe Filter, 0.22μm, 30mm, Sterile
229765
SFCA Syringe Filter, 0.22μm, 30mm, Sterile 229765
SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification SFCA (Surfactant Free Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents Contains no pre-wetting agents

SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • SFCA (Surfactant Free Cellulose Acetate)
  • Low protein binding, reduced extractables, and low hold-up volume
  • Filtration of aqueous solutions such as buffers, media, and reagents
  • Contains no pre-wetting agents
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229765
Product Name SFCA Syringe Filter, 0.22μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
MCE Syringe Filter, 0.45μm, 13mm, Sterile - 229752 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Mixed cellulose ester (MCE)
View Details
Double-Ended Filter - Z173479 - Sigma-Aldrich
Specs
Filter Type Double-Ended Filter
Sample Type Liquid
Sample Size 60 cc (3.66 cubic inches)
View Details
Frit-in-a-Ferrule™ 2µm Stainless Steel/PCTFE Green - Single - P-372 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1575 µm (62 mils)
View Details