IDEX Health & Science Precolumn Filter Assembly 2µm A-315

Description
Our Stainless Steel Precolumn Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm comes with the replaceable Frit A-101.
Description
Our Stainless Steel Precolumn Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm comes with the replaceable Frit A-101.

Suppliers

Company
Product
Description
Supplier Links
Precolumn Filter Assembly 2µm - A-315 - IDEX Health & Science
Oak Harbor, WA, USA
Precolumn Filter Assembly 2µm
A-315
Precolumn Filter Assembly 2µm A-315
Our Stainless Steel Precolumn Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm comes with the replaceable Frit A-101.

Our Stainless Steel Precolumn Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm comes with the replaceable Frit A-101.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-315
Product Name Precolumn Filter Assembly 2µm
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit Black 0.5µm - C-128-31 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 762 µm (30 mils)
View Details
Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28308 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, CA
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Andrews Glass Company, Inc.
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details