IDEX Health & Science Semi-Prep Stainless Steel Frit 0.5µm .062" x .065" x .200" A-418

Description
Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.
Description
Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.

Suppliers

Company
Product
Description
Supplier Links
Semi-Prep Stainless Steel Frit 0.5µm .062
Oak Harbor, WA, USA
Semi-Prep Stainless Steel Frit 0.5µm .062" x .065" x .200"
A-418
Semi-Prep Stainless Steel Frit 0.5µm .062" x .065" x .200" A-418
Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.

Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a porosity of .5µm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-418
Product Name Semi-Prep Stainless Steel Frit 0.5µm .062" x .065" x .200"
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PTFE Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile - 229778 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
View Details
Solvent Filter UHMWPE, 10µm, for 1/16
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE/Tefzel (ETFE)
Pore Size 10 µm (0.3937 mils)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details