diaago PES Syringe Filter, 0.45μm, 30mm, Bulk Packed, Non-sterile 229771

Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag
Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Suppliers

Company
Product
Description
Supplier Links
PES Syringe Filter, 0.45μm, 30mm, Bulk Packed, Non-sterile - 229771 - diaago
Danville, CA, United States
PES Syringe Filter, 0.45μm, 30mm, Bulk Packed, Non-sterile
229771
PES Syringe Filter, 0.45μm, 30mm, Bulk Packed, Non-sterile 229771
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • Convenient bulk packaging
  • PES (Polyethersulfone)-Most Popular
  • Low affinity for proteins and extractables
  • Faster flow rate than PVDF
  • Pre-filtration and filtration of buffers and culture media
  • Come in a re-sealable bag
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229771
Product Name PES Syringe Filter, 0.45μm, 30mm, Bulk Packed, Non-sterile
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
Features Sterile
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
CA Syringe Filter, 0.22μm with GF Pre-filter, 30mm, Sterile - 229769 - diaago
Specs
Filter Type Syringe; Pre-Filter
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Filter Funnel w/ Drip-Tip - Z220140 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details
Inlet Solvent Filter Kit 10µm, for 1/8
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details